L-com, Inc. 1.75"x19" (1U) 16 Port Straight Cat5e Feed-Thru Panel, Unshielded Low Profile Mini-Coupler PR175C5E-16M

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique straight and offset low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 5E grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" one rack space 16-port Category 5E Ethernet rating Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 1.75" rack panel with 16 New Low Profile Category 5e Keystone Mini Couplers for high-speed data Applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application LAN aggregation 802.3/802.3u Data center management
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique straight and offset low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 5E grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" one rack space 16-port Category 5E Ethernet rating Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 1.75" rack panel with 16 New Low Profile Category 5e Keystone Mini Couplers for high-speed data Applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application LAN aggregation 802.3/802.3u Data center management

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 16 Port Straight Cat5e Feed-Thru Panel, Unshielded Low Profile Mini-Coupler
PR175C5E-16M
1.75"x19" (1U) 16 Port Straight Cat5e Feed-Thru Panel, Unshielded Low Profile Mini-Coupler PR175C5E-16M
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique straight and offset low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 5E grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" one rack space 16-port Category 5E Ethernet rating Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 1.75" rack panel with 16 New Low Profile Category 5e Keystone Mini Couplers for high-speed data Applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application LAN aggregation 802.3/802.3u Data center management

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique straight and offset low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 5E grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x 1.75" one rack space 16-port Category 5E Ethernet rating
  • Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking
  • 19" x 1.75" rack panel with 16 New Low Profile Category 5e Keystone Mini Couplers for high-speed data Applications
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!

Application

  • LAN aggregation
  • 802.3/802.3u
  • Data center management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175C5E-16M
Product Name 1.75"x19" (1U) 16 Port Straight Cat5e Feed-Thru Panel, Unshielded Low Profile Mini-Coupler
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Patchbay, Jack Panels - 5073-PR35-C6-48M-CM-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details
Opticonx, Inc.
Specs
Ports 72
Cable Specifications Fiber Optic Cable
Features Wall Mounted
View Details