L-com, Inc. 1.75" Panel, 16 BNC Adapters Grounded W/ Rear Cable Minder PR175B16GCMB

Description
This 1U feed thru rack panels features 16 grounded 50 Ohm BNC female adaptors. An additional feature of this rack panel is the inclusion of cable management brackets to help organize cable routing. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Features Heavy gauge steel and black powdercoating provides durability Offered 50 Ohm BNC feed-thrus to address your data applications Cable management brackets allow a orderly cable installation Industry standard 1U panel height will fit most rack panels Application Premise Wiring Cable management MDF/IDF Network installation
Description
This 1U feed thru rack panels features 16 grounded 50 Ohm BNC female adaptors. An additional feature of this rack panel is the inclusion of cable management brackets to help organize cable routing. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Features Heavy gauge steel and black powdercoating provides durability Offered 50 Ohm BNC feed-thrus to address your data applications Cable management brackets allow a orderly cable installation Industry standard 1U panel height will fit most rack panels Application Premise Wiring Cable management MDF/IDF Network installation

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" Panel, 16 BNC Adapters Grounded W/ Rear Cable Minder
PR175B16GCMB
1.75" Panel, 16 BNC Adapters Grounded W/ Rear Cable Minder PR175B16GCMB
This 1U feed thru rack panels features 16 grounded 50 Ohm BNC female adaptors. An additional feature of this rack panel is the inclusion of cable management brackets to help organize cable routing. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Features Heavy gauge steel and black powdercoating provides durability Offered 50 Ohm BNC feed-thrus to address your data applications Cable management brackets allow a orderly cable installation Industry standard 1U panel height will fit most rack panels Application Premise Wiring Cable management MDF/IDF Network installation

This 1U feed thru rack panels features 16 grounded 50 Ohm BNC female adaptors. An additional feature of this rack panel is the inclusion of cable management brackets to help organize cable routing. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat.

Features

  • Heavy gauge steel and black powdercoating provides durability
  • Offered 50 Ohm BNC feed-thrus to address your data applications
  • Cable management brackets allow a orderly cable installation
  • Industry standard 1U panel height will fit most rack panels

Application

  • Premise Wiring
  • Cable management
  • MDF/IDF
  • Network installation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175B16GCMB
Product Name 1.75" Panel, 16 BNC Adapters Grounded W/ Rear Cable Minder
Port Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Specs
Port Type SC Connector
Ports 12
Height in U 1
View Details