L-com, Inc. 1.75"x 19" Blank Rack Panel - Featuring 16 MPO Hole Cutouts (Black) PR17516PB

Description
Create your own custom panel layout using L-com's pre-punched rack panels. This panels features pre-punched cutouts for simple installation of Panel Mountable MPO couplers. Screened port numbers simplify cable organization and tracking. The durable black powder coat finish resists scratches. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Black powder coat finish provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers and write-on surfaces simplify cable organization and tracking 19" x 1.75" (1U) rack panel with 16 pre-punched MPO coupler Cutouts Constructed with 16-gauge cold rolled steel for strength Application Network consolidation Cable management LAN infrastructure MDF/IDF applications
Datasheet
Description
Create your own custom panel layout using L-com's pre-punched rack panels. This panels features pre-punched cutouts for simple installation of Panel Mountable MPO couplers. Screened port numbers simplify cable organization and tracking. The durable black powder coat finish resists scratches. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Black powder coat finish provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers and write-on surfaces simplify cable organization and tracking 19" x 1.75" (1U) rack panel with 16 pre-punched MPO coupler Cutouts Constructed with 16-gauge cold rolled steel for strength Application Network consolidation Cable management LAN infrastructure MDF/IDF applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x 19" Blank Rack Panel - Featuring 16 MPO Hole Cutouts (Black)
PR17516PB
1.75"x 19" Blank Rack Panel - Featuring 16 MPO Hole Cutouts (Black) PR17516PB
Create your own custom panel layout using L-com's pre-punched rack panels. This panels features pre-punched cutouts for simple installation of Panel Mountable MPO couplers. Screened port numbers simplify cable organization and tracking. The durable black powder coat finish resists scratches. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Black powder coat finish provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers and write-on surfaces simplify cable organization and tracking 19" x 1.75" (1U) rack panel with 16 pre-punched MPO coupler Cutouts Constructed with 16-gauge cold rolled steel for strength Application Network consolidation Cable management LAN infrastructure MDF/IDF applications

Create your own custom panel layout using L-com's pre-punched rack panels. This panels features pre-punched cutouts for simple installation of Panel Mountable MPO couplers. Screened port numbers simplify cable organization and tracking. The durable black powder coat finish resists scratches.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Black powder coat finish provides durability
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Screened port numbers and write-on surfaces simplify cable organization and tracking
  • 19" x 1.75" (1U) rack panel with 16 pre-punched MPO coupler Cutouts
  • Constructed with 16-gauge cold rolled steel for strength

Application

  • Network consolidation
  • Cable management
  • LAN infrastructure
  • MDF/IDF applications
Supplier's Site
Blank Rack Panel, 16 Mpo Hole, 1U, Black; Connector Type L-Com - 51AH7819 - Newark, An Avnet Company
Chicago, IL, United States
Blank Rack Panel, 16 Mpo Hole, 1U, Black; Connector Type L-Com
51AH7819
Blank Rack Panel, 16 Mpo Hole, 1U, Black; Connector Type L-Com 51AH7819
BLANK RACK PANEL, 16 MPO HOLE, 1U, BLACK; Connector Type:MPO Adapter; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

BLANK RACK PANEL, 16 MPO HOLE, 1U, BLACK; Connector Type:MPO Adapter; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR17516PB 51AH7819
Product Name 1.75"x 19" Blank Rack Panel - Featuring 16 MPO Hole Cutouts (Black) Blank Rack Panel, 16 Mpo Hole, 1U, Black; Connector Type L-Com
Ports 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739443 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
CCTV Patch Panel - H16P-RJ45 - Gem Electronics
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details