L-com, Inc. 1.75"x19" (1U) 24 Port Category 6a Shielded Feed-Thru Coupler panel with Cable Manager PR175-SC6A-24-CM

Description
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Shielded Category 6a Keystone style couplers installed. The PR175-SC6A-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 1.75" (1U) Rack panel with 24 Shielded Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation
Description
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Shielded Category 6a Keystone style couplers installed. The PR175-SC6A-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 1.75" (1U) Rack panel with 24 Shielded Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 24 Port Category 6a Shielded Feed-Thru Coupler panel with Cable Manager
PR175-SC6A-24-CM
1.75"x19" (1U) 24 Port Category 6a Shielded Feed-Thru Coupler panel with Cable Manager PR175-SC6A-24-CM
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Shielded Category 6a Keystone style couplers installed. The PR175-SC6A-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 1.75" (1U) Rack panel with 24 Shielded Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation

L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Shielded Category 6a Keystone style couplers installed. The PR175-SC6A-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • 19" x 1.75" (1U) Rack panel with 24 Shielded Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Comes with user installed rear cable management bracket kit
  • Silk screened port numbers simplify cable organization and tracking

Application

  • 802.3/802.3u
  • Data center management
  • LAN aggregation
Supplier's Site
1.75x19 (1U) 24 Port Category 6A Shielded Feed-Thru Coupler Panel With Cable Manager Rohs Compliant L-Com - 29AH3108 - Newark, An Avnet Company
Chicago, IL, United States
1.75x19 (1U) 24 Port Category 6A Shielded Feed-Thru Coupler Panel With Cable Manager Rohs Compliant L-Com
29AH3108
1.75x19 (1U) 24 Port Category 6A Shielded Feed-Thru Coupler Panel With Cable Manager Rohs Compliant L-Com 29AH3108
1.75"X19" (1U) 24 PORT CATEGORY 6A SHIELDED FEED-THRU COUPLER PANEL WITH CABLE MANAGER ROHS COMPLIANT: YES

1.75"X19" (1U) 24 PORT CATEGORY 6A SHIELDED FEED-THRU COUPLER PANEL WITH CABLE MANAGER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175-SC6A-24-CM 29AH3108
Product Name 1.75"x19" (1U) 24 Port Category 6a Shielded Feed-Thru Coupler panel with Cable Manager 1.75x19 (1U) 24 Port Category 6A Shielded Feed-Thru Coupler Panel With Cable Manager Rohs Compliant L-Com
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
3.5
Specs
Ports 24
Height in U 2
View Details
2 suppliers
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Mounting Rail Outlet RJ45 Module - IE-TO-RJ45-FJ-A - Weidmuller
Specs
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
Ports 2
Cable Specifications Category 6
View Details