L-com, Inc. 1.75"x19" (1U) 24 Port Low Profile Category 5e Feed-Thru Mini-Coupler panel w/Cable Manager PR175-C5E-24M-CM

Description
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 5e Keystone style Mini-couplers installed. The PR175-C5E-24M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) Rack panel with 24 Category 5e Keystone Low Profile Mini-couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation
Datasheet
Description
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 5e Keystone style Mini-couplers installed. The PR175-C5E-24M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) Rack panel with 24 Category 5e Keystone Low Profile Mini-couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 24 Port Low Profile Category 5e Feed-Thru Mini-Coupler panel w/Cable Manager
PR175-C5E-24M-CM
1.75"x19" (1U) 24 Port Low Profile Category 5e Feed-Thru Mini-Coupler panel w/Cable Manager PR175-C5E-24M-CM
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 5e Keystone style Mini-couplers installed. The PR175-C5E-24M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) Rack panel with 24 Category 5e Keystone Low Profile Mini-couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation

L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 5e Keystone style Mini-couplers installed. The PR175-C5E-24M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • 19" x 1.75" (1U) Rack panel with 24 Category 5e Keystone Low Profile Mini-couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Comes with user installed rear cable management bracket kit
  • Silk screened port numbers simplify cable organization and tracking

Application

  • 802.3/802.3u
  • Data center management
  • LAN aggregation
Supplier's Site
Patch Panel, Rj45, 24Port, Cat5E, 1U; Connector Type L-Com - 51AH5611 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 24Port, Cat5E, 1U; Connector Type L-Com
51AH5611
Patch Panel, Rj45, 24Port, Cat5E, 1U; Connector Type L-Com 51AH5611
PATCH PANEL, RJ45, 24PORT, CAT5E, 1U; Connector Type:RJ45; No. of Ports:24Ports; LAN Category:Cat5e; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

PATCH PANEL, RJ45, 24PORT, CAT5E, 1U; Connector Type:RJ45; No. of Ports:24Ports; LAN Category:Cat5e; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175-C5E-24M-CM 51AH5611
Product Name 1.75"x19" (1U) 24 Port Low Profile Category 5e Feed-Thru Mini-Coupler panel w/Cable Manager Patch Panel, Rj45, 24Port, Cat5E, 1U; Connector Type L-Com
Ports 24 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1929486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 5/5E; Cat5e
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details
Fiber Optic Patch Panel - FTR350SP36 - Hubbell Incorporated
Specs
Height in U 2
View Details