L-com, Inc. 1.75"x19" (1U) 24 Port Keystone Slots panel with Cable Manager PR175-24KS-CM

Description
L-com now offers a compact 1U (1.75") Rack Height Panel designed to accommodate 24 Keystone style couplers. The PR175-24KS-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Pre-punched 1U (1.75") height rack panel for mounting 24 keystone style connectors and adapters Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Comes with user installed rear cable management bracket kit Compatible with all L-com keystone connectors and adapters Application Data center management LAN aggregation Telecom
Datasheet
Description
L-com now offers a compact 1U (1.75") Rack Height Panel designed to accommodate 24 Keystone style couplers. The PR175-24KS-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Pre-punched 1U (1.75") height rack panel for mounting 24 keystone style connectors and adapters Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Comes with user installed rear cable management bracket kit Compatible with all L-com keystone connectors and adapters Application Data center management LAN aggregation Telecom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 24 Port Keystone Slots panel with Cable Manager
PR175-24KS-CM
1.75"x19" (1U) 24 Port Keystone Slots panel with Cable Manager PR175-24KS-CM
L-com now offers a compact 1U (1.75") Rack Height Panel designed to accommodate 24 Keystone style couplers. The PR175-24KS-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Pre-punched 1U (1.75") height rack panel for mounting 24 keystone style connectors and adapters Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Comes with user installed rear cable management bracket kit Compatible with all L-com keystone connectors and adapters Application Data center management LAN aggregation Telecom

L-com now offers a compact 1U (1.75") Rack Height Panel designed to accommodate 24 Keystone style couplers. The PR175-24KS-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • Pre-punched 1U (1.75") height rack panel for mounting 24 keystone style connectors and adapters
  • Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability
  • Comes with user installed rear cable management bracket kit
  • Compatible with all L-com keystone connectors and adapters

Application

  • Data center management
  • LAN aggregation
  • Telecom
Supplier's Site
Patch Panel, Rj45, 24Port, 1U; Connector Type L-Com - 51AH5616 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 24Port, 1U; Connector Type L-Com
51AH5616
Patch Panel, Rj45, 24Port, 1U; Connector Type L-Com 51AH5616
PATCH PANEL, RJ45, 24PORT, 1U; Connector Type:RJ45; No. of Ports:24Ports; LAN Category:-; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

PATCH PANEL, RJ45, 24PORT, 1U; Connector Type:RJ45; No. of Ports:24Ports; LAN Category:-; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175-24KS-CM 51AH5616
Product Name 1.75"x19" (1U) 24 Port Keystone Slots panel with Cable Manager Patch Panel, Rj45, 24Port, 1U; Connector Type L-Com
Ports 24 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 7918510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Height in U 1
View Details
Patchbay, Jack Panels - 5073-PR175-R5E-12-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details