The Mini-HDMI Series is a high performance, low cost, miniature, directly pluggable Fiber Optic HDMI Transmission System. It carries one (1) unidirectional HDMI video, together with HDCP/DDC, through one (1) multimode fiber. This unique fiber optic transmission system lets your digital flat panel display extend up to 400m at WUXGA (1920x1200 @ 60Hz) resolution. Also supports 720p/1080i/1080p resolutions.
Features
Extends up to 400 meters
Small form factor saves space
Supports 720p/1080i/1080p resolutions
Used to extend HDMI over fiber optic cabling
Application
Secure video transmission
Digital signage
Pro A/V applications
The Mini-HDMI Series is a high performance, low cost, miniature, directly pluggable Fiber Optic HDMI Transmission System. It carries one (1) unidirectional HDMI video, together with HDCP/DDC, through one (1) multimode fiber. This unique fiber optic transmission system lets your digital flat panel display extend up to 400m at WUXGA (1920x1200 @ 60Hz) resolution. Also supports 720p/1080i/1080p resolutions.
Features
- Extends up to 400 meters
- Small form factor saves space
- Supports 720p/1080i/1080p resolutions
- Used to extend HDMI over fiber optic cabling
Application
- Secure video transmission
- Digital signage
- Pro A/V applications