The AdderLink AV104T is a 4-port AV transmitter designed for high-density audio and video distribution over standard CAT5, 5e, 6, or 7 cables. It extends a single high-resolution video and high-fidelity audio signal to four different receivers, making it suitable for digital signage and professional AV applications. The unit features a local port for connecting a screen and speakers or for cascading additional transmitters. It supports video resolutions of up to 1600x1200 at distances of 200 meters and 1280x1024 at 300 meters, ensuring clear and crisp image quality. The transmitter is housed in a durable metal case and can be used standalone or mounted in a 3U rack chassis, accommodating up to 16 units. The product includes integrated cable equalization and brightness control to enhance video performance.
The AdderLink AV Series is a range of audiovisual extenders delivering high video resolutions and superb quality audio up to 300m using standard CAT5, 5e, 6 or 7 cables. Designed for use in Digital Signage applications, the innovative design allows for flexible distribution that can grow in line with project developments and ensures direct delivery of crystal clear communication to consumers at the point of decision. The AdderLink AV Series avoids the prohibitive costs of fiber optic cabling, displays with built in CPUs or locating a CPU next to each screen. The AdderLink AV Series consists of 3 interchangeable units two transmitter options and one receiver
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Video Extenders |
| Product Number | AV104T-US |
| Product Name | AdderLink 4 Port AV Transmitter |