L-com, Inc. 2W/10 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz LCAT1007-10

Description
LCAT1007-10 is a 10dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 10±0.4dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.40:1 Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements
Datasheet
Description
LCAT1007-10 is a 10dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 10±0.4dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.40:1 Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/10 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz - LCAT1007-10 - L-com, Inc.
North Andover, MA, United States
2W/10 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz
LCAT1007-10
2W/10 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz LCAT1007-10
LCAT1007-10 is a 10dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 10±0.4dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.40:1 Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements

LCAT1007-10 is a 10dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation accuracy 10±0.4dB
  • Frequency range from DC to 18GHz
  • Operating temp range from -55 to 125C
  • VSWR <1.40:1
  • Input Power 2W max

Application

  • Production systems
  • Prototyping and characterization
  • RF test systems
  • Instrumentation
  • Precision measurements
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Attenuators
Product Number LCAT1007-10
Product Name 2W/10 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1550 nm, 3 dB, FC/APC Connector - F-ADAT-15-03-55 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 3 dB
View Details
Premium Fiber Attenuator , SC / UPC, 1db - FOATSCU-01D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type SC; UPC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
2 suppliers
Fiber Optic Inline Attenuator Singlemode LC/PC 20 DB - LCPC20 - Black Box
Specs
Cable Type Single Mode
Connector Type LC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
SC Attenuators Singlemode -  - HUBER+SUHNER AG
Specs
Cable Type Single Mode
Connector Type SC
View Details