L-com, Inc. 2W/2 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz LCAT1007-02

Description
LCAT1007-02 is a 2dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 2±0.4dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.40:1 Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements
Datasheet
Description
LCAT1007-02 is a 2dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 2±0.4dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.40:1 Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/2 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz - LCAT1007-02 - L-com, Inc.
North Andover, MA, United States
2W/2 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz
LCAT1007-02
2W/2 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz LCAT1007-02
LCAT1007-02 is a 2dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 2±0.4dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.40:1 Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements

LCAT1007-02 is a 2dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation accuracy 2±0.4dB
  • Frequency range from DC to 18GHz
  • Operating temp range from -55 to 125C
  • VSWR <1.40:1
  • Input Power 2W max

Application

  • Production systems
  • Prototyping and characterization
  • RF test systems
  • Instrumentation
  • Precision measurements
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Attenuators
Product Number LCAT1007-02
Product Name 2W/2 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1550 nm, 10 dB, FC/APC Connector - F-ADAT-15-10-55 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 10 dB
View Details
In-Line Optical Attenuators, Flat Wavelength, LC UPC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details
Fiber Variable Optical Attenuator 1-60dB, 1310 or 1550nm, FC/APC, 1M input/output cables 3mm jacket - FOAV-FCA0160-MD0103 - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type APC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
2 suppliers