L-com, Inc. 2W/7 dB Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 18 GHz LCAT1006-07

Description
LCAT1006-07 is a 7dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 18GHz Input Power 2W max Attenuation accuracy 7±0.5dB Operating temp range from -55 to 125C VSWR <1.35:1 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet
Description
LCAT1006-07 is a 7dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 18GHz Input Power 2W max Attenuation accuracy 7±0.5dB Operating temp range from -55 to 125C VSWR <1.35:1 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/7 dB Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 18 GHz - LCAT1006-07 - L-com, Inc.
North Andover, MA, United States
2W/7 dB Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 18 GHz
LCAT1006-07
2W/7 dB Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 18 GHz LCAT1006-07
LCAT1006-07 is a 7dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 18GHz Input Power 2W max Attenuation accuracy 7±0.5dB Operating temp range from -55 to 125C VSWR <1.35:1 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems

LCAT1006-07 is a 7dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Frequency range from DC to 18GHz
  • Input Power 2W max
  • Attenuation accuracy 7±0.5dB
  • Operating temp range from -55 to 125C
  • VSWR <1.35:1

Application

  • Instrumentation
  • Precision measurements
  • Production systems
  • Prototyping and characterization
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Attenuators
Product Number LCAT1006-07
Product Name 2W/7 dB Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 18 GHz
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1550 nm, 3 dB, FC/APC Connector - F-ADAT-15-03-55 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 3 dB
View Details
In-Line Optical Attenuators, Flat Wavelength, FC UPC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details
Multimode Variable Optical Attenuator - MPS-2550 - Microwave Photonic Systems, Inc.
Specs
Cable Type Multimode
Attenuator Type Variable Attenuation
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
View Details
Fiber Attenuator - SC/APC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details