L-com, Inc. 2W/5 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz LCAT1005-05

Description
LCAT1005-05 is a 5dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Input Power 2W max Attenuation accuracy 5±0.5dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.30:1 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet
Description
LCAT1005-05 is a 5dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Input Power 2W max Attenuation accuracy 5±0.5dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.30:1 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/5 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz - LCAT1005-05 - L-com, Inc.
North Andover, MA, United States
2W/5 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz
LCAT1005-05
2W/5 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz LCAT1005-05
LCAT1005-05 is a 5dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Input Power 2W max Attenuation accuracy 5±0.5dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.30:1 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems

LCAT1005-05 is a 5dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Input Power 2W max
  • Attenuation accuracy 5±0.5dB
  • Frequency range from DC to 18GHz
  • Operating temp range from -55 to 125C
  • VSWR <1.30:1

Application

  • Instrumentation
  • Precision measurements
  • Production systems
  • Prototyping and characterization
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Attenuators
Product Number LCAT1005-05
Product Name 2W/5 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1550 nm, 10 dB, FC/APC Connector - F-ADAT-15-10-55 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 10 dB
View Details
Precision Fiber Attenuator , LC / APC, 7db - FOATLCA-07D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type LC; APC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
2 suppliers