L-com, Inc. 7" X 19" Rack Mountable Lockbox LBX-4

Description
Prevent theft of expensive gear such as test sets by securing them into a Middle Atlantic lockbox. Available in 5.25" high or 7" high versions, these lockboxes feature a keyed lockset to prevent unwanted access. The lockboxes have 9" of internal depth and 17" of internal width for storing equipment. Each box is finished in a durable black powder coat to resist scratches. Features 19" Steel lockboxes for securing valuable equipment Black powder coat finish for durability Fits standard 19" relay rack enclosures Keyed lockset to prevent unwanted access 9" internal depth and 17" width for equipment storage Application Data Centers LAN aggregation Network Infrastructure MDF/IDF installations
Description
Prevent theft of expensive gear such as test sets by securing them into a Middle Atlantic lockbox. Available in 5.25" high or 7" high versions, these lockboxes feature a keyed lockset to prevent unwanted access. The lockboxes have 9" of internal depth and 17" of internal width for storing equipment. Each box is finished in a durable black powder coat to resist scratches. Features 19" Steel lockboxes for securing valuable equipment Black powder coat finish for durability Fits standard 19" relay rack enclosures Keyed lockset to prevent unwanted access 9" internal depth and 17" width for equipment storage Application Data Centers LAN aggregation Network Infrastructure MDF/IDF installations

Suppliers

Company
Product
Description
Supplier Links
7
North Andover, MA, United States
7" X 19" Rack Mountable Lockbox
LBX-4
7" X 19" Rack Mountable Lockbox LBX-4
Prevent theft of expensive gear such as test sets by securing them into a Middle Atlantic lockbox. Available in 5.25" high or 7" high versions, these lockboxes feature a keyed lockset to prevent unwanted access. The lockboxes have 9" of internal depth and 17" of internal width for storing equipment. Each box is finished in a durable black powder coat to resist scratches. Features 19" Steel lockboxes for securing valuable equipment Black powder coat finish for durability Fits standard 19" relay rack enclosures Keyed lockset to prevent unwanted access 9" internal depth and 17" width for equipment storage Application Data Centers LAN aggregation Network Infrastructure MDF/IDF installations

Prevent theft of expensive gear such as test sets by securing them into a Middle Atlantic lockbox. Available in 5.25" high or 7" high versions, these lockboxes feature a keyed lockset to prevent unwanted access. The lockboxes have 9" of internal depth and 17" of internal width for storing equipment. Each box is finished in a durable black powder coat to resist scratches.

Features

  • 19" Steel lockboxes for securing valuable equipment
  • Black powder coat finish for durability
  • Fits standard 19" relay rack enclosures
  • Keyed lockset to prevent unwanted access
  • 9" internal depth and 17" width for equipment storage

Application

  • Data Centers
  • LAN aggregation
  • Network Infrastructure
  • MDF/IDF installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number LBX-4
Product Name 7" X 19" Rack Mountable Lockbox
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details