The EL5363 KVM Extender System features the latest and most robust HD video and USB extension technology from Icron Technologies. The EL5363 extends both DVI and USB 2.0 applications up to 100m over a single CAT 5e/6/7 cable. The EL5363 KVM Extender lets you place a computer up to 100m (330 ft) away from a workstation using a single CAT 5e/6/7 cable. The system supports full HD video and USB 2.0, providing the ability to control keyboards, mice, flash drives, audio peripherals and other USB 2.0 and 1.1 devices.
Features
3D
CEC Pass-through
Full uncompressed HD video: 4Kp30, 1080p and 1920x1200 resolutions
Point-to-point video and USB extension up to 100m over a single CAT 5e/6/7 cable
USB 2.0 throughput support up to 40 Mbps
Application
True plug and play; no software drivers required
Works with all major operating systems: Windows®, OS X® and Linux®
Transparent USB extension
The EL5363 KVM Extender System features the latest and most robust HD video and USB extension technology from Icron Technologies. The EL5363 extends both DVI and USB 2.0 applications up to 100m over a single CAT 5e/6/7 cable.
The EL5363 KVM Extender lets you place a computer up to 100m (330 ft) away from a workstation using a single CAT 5e/6/7 cable. The system supports full HD video and USB 2.0, providing the ability to control keyboards, mice, flash drives, audio peripherals and other USB 2.0 and 1.1 devices.
Features
- 3D
- CEC Pass-through
- Full uncompressed HD video: 4Kp30, 1080p and 1920x1200 resolutions
- Point-to-point video and USB extension up to 100m over a single CAT 5e/6/7 cable
- USB 2.0 throughput support up to 40 Mbps
Application
- True plug and play; no software drivers required
- Works with all major operating systems: Windows®, OS X® and Linux®
- Transparent USB extension