L-com, Inc. AdderLink AV201 Receiver AV201R-US

Description
The AdderLink AV200 Series is a range of audio visual extenders delivering high video resolutions, superb quality audio and RS232 up to 300m/1000ft using standard CATx cable (x=5,5e,6,7). The innovative design allows for flexible audio-visual distribution, management, control and interaction with the display devices which can be expanded to grow in line with project developments. Consisting of 5 interchangeable units, the AdderLink AV200 Series makes the design of digital signage and narrow casting applications cost effective, flexible and easy to plan. Features Resolutions of 1600x1200 are achievable at 200m (650ft) Can be used as standalone modules or rack mounted Digital audio transmission delivers high fidelity; click-less audio for speakers and microphones Used to extend Audio/Video signals up to 300 meters over Cat5 Uses standard CATx cable (x=5,5e,6,7). Application Digital Signage Retail Video Advertising Video Distribution Video Extension
Datasheet
Description
The AdderLink AV200 Series is a range of audio visual extenders delivering high video resolutions, superb quality audio and RS232 up to 300m/1000ft using standard CATx cable (x=5,5e,6,7). The innovative design allows for flexible audio-visual distribution, management, control and interaction with the display devices which can be expanded to grow in line with project developments. Consisting of 5 interchangeable units, the AdderLink AV200 Series makes the design of digital signage and narrow casting applications cost effective, flexible and easy to plan. Features Resolutions of 1600x1200 are achievable at 200m (650ft) Can be used as standalone modules or rack mounted Digital audio transmission delivers high fidelity; click-less audio for speakers and microphones Used to extend Audio/Video signals up to 300 meters over Cat5 Uses standard CATx cable (x=5,5e,6,7). Application Digital Signage Retail Video Advertising Video Distribution Video Extension
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AdderLink AV201 Receiver - AV201R-US - L-com, Inc.
North Andover, MA, United States
AdderLink AV201 Receiver
AV201R-US
AdderLink AV201 Receiver AV201R-US
The AdderLink AV200 Series is a range of audio visual extenders delivering high video resolutions, superb quality audio and RS232 up to 300m/1000ft using standard CATx cable (x=5,5e,6,7). The innovative design allows for flexible audio-visual distribution, management, control and interaction with the display devices which can be expanded to grow in line with project developments. Consisting of 5 interchangeable units, the AdderLink AV200 Series makes the design of digital signage and narrow casting applications cost effective, flexible and easy to plan. Features Resolutions of 1600x1200 are achievable at 200m (650ft) Can be used as standalone modules or rack mounted Digital audio transmission delivers high fidelity; click-less audio for speakers and microphones Used to extend Audio/Video signals up to 300 meters over Cat5 Uses standard CATx cable (x=5,5e,6,7). Application Digital Signage Retail Video Advertising Video Distribution Video Extension

The AdderLink AV200 Series is a range of audio visual extenders delivering high video resolutions, superb quality audio and RS232 up to 300m/1000ft using standard CATx cable (x=5,5e,6,7). The innovative design allows for flexible audio-visual distribution, management, control and interaction with the display devices which can be expanded to grow in line with project developments. Consisting of 5 interchangeable units, the AdderLink AV200 Series makes the design of digital signage and narrow casting applications cost effective, flexible and easy to plan.

Features

  • Resolutions of 1600x1200 are achievable at 200m (650ft)
  • Can be used as standalone modules or rack mounted
  • Digital audio transmission delivers high fidelity; click-less audio for speakers and microphones
  • Used to extend Audio/Video signals up to 300 meters over Cat5
  • Uses standard CATx cable (x=5,5e,6,7).

Application

  • Digital Signage
  • Retail Video Advertising
  • Video Distribution
  • Video Extension
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Video Extenders
Product Number AV201R-US
Product Name AdderLink AV201 Receiver
Unlock Full Specs
to access all available technical data

Similar Products