L-com, Inc. Fiber Sub Panel Unloaded, ST Simplex 6 Couplers Black FSP-ST6-0-BNK

Description
The L-com FSP-ST6-0-BNK is an unloaded fiber sub-panel with openings for 6 simplex ST couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-ST6-0-BNK features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Unloaded fiber sub-panel 6 openings for ST simplex couplers Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications
Description
The L-com FSP-ST6-0-BNK is an unloaded fiber sub-panel with openings for 6 simplex ST couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-ST6-0-BNK features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Unloaded fiber sub-panel 6 openings for ST simplex couplers Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel Unloaded, ST Simplex 6 Couplers Black - FSP-ST6-0-BNK - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel Unloaded, ST Simplex 6 Couplers Black
FSP-ST6-0-BNK
Fiber Sub Panel Unloaded, ST Simplex 6 Couplers Black FSP-ST6-0-BNK
The L-com FSP-ST6-0-BNK is an unloaded fiber sub-panel with openings for 6 simplex ST couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-ST6-0-BNK features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Unloaded fiber sub-panel 6 openings for ST simplex couplers Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications

The L-com FSP-ST6-0-BNK is an unloaded fiber sub-panel with openings for 6 simplex ST couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-ST6-0-BNK features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today!

Features

  • Unloaded fiber sub-panel
  • 6 openings for ST simplex couplers
  • Cold rolled steel construction
  • 5.1" x 1.1" LGX footprint
  • Snap on mounting for fast and easy installation

Application

  • Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures
  • Fiber optic network infrastructure
  • Fiber optic installers
  • FTTx applications
Supplier's Site
Fiber Sub Panel Unloaded,st Simplex 6 Couplers Bla L-Com - 23AK3231 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Sub Panel Unloaded,st Simplex 6 Couplers Bla L-Com
23AK3231
Fiber Sub Panel Unloaded,st Simplex 6 Couplers Bla L-Com 23AK3231
FIBER SUB PANEL UNLOADED,ST SIMPLEX 6 COUPLERS BLA

FIBER SUB PANEL UNLOADED,ST SIMPLEX 6 COUPLERS BLA

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSP-ST6-0-BNK 23AK3231
Product Name Fiber Sub Panel Unloaded, ST Simplex 6 Couplers Black Fiber Sub Panel Unloaded,st Simplex 6 Couplers Bla L-Com
Port Type ST Connector ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Patchbay, Jack Panels - 5073-PR35C5E-32S-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details
32-Port RJ45/SCSI-5 Patch Panel System - Model 9510 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Permanent Contacts Other Connections; 68-pin SCSI-5
Ports 32
View Details