L-com, Inc. Fiber Sub Panel, 6 SC Duplex Couplers, w/Bronze Sleeve FSP-SCD6-BR

Description
This versatile sub panel is used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Offered in a Duplex SC configuration, these robust connectors feature bronze alignment sleeves which are primarily used in Multimode applications This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. ( 6 ) SC Duplex Couplers Bronze sleeve option for use with Multimode applications Construction: Cold Rolled Steel 5.1" X 1.1"
Description
This versatile sub panel is used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Offered in a Duplex SC configuration, these robust connectors feature bronze alignment sleeves which are primarily used in Multimode applications This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. ( 6 ) SC Duplex Couplers Bronze sleeve option for use with Multimode applications Construction: Cold Rolled Steel 5.1" X 1.1"

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel, 6 SC Duplex Couplers, w/Bronze Sleeve - FSP-SCD6-BR - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel, 6 SC Duplex Couplers, w/Bronze Sleeve
FSP-SCD6-BR
Fiber Sub Panel, 6 SC Duplex Couplers, w/Bronze Sleeve FSP-SCD6-BR
This versatile sub panel is used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Offered in a Duplex SC configuration, these robust connectors feature bronze alignment sleeves which are primarily used in Multimode applications This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. ( 6 ) SC Duplex Couplers Bronze sleeve option for use with Multimode applications Construction: Cold Rolled Steel 5.1" X 1.1"

This versatile sub panel is used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Offered in a Duplex SC configuration, these robust connectors feature bronze alignment sleeves which are primarily used in Multimode applications This unit features a black finish with snap on mounting for fast and easy installation and removal.
Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately)

Features

  • Snap on mounting for fast and easy installation
  • Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
  • ( 6 ) SC Duplex Couplers
  • Bronze sleeve option for use with Multimode applications
  • Construction: Cold Rolled Steel 5.1" X 1.1"
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number FSP-SCD6-BR
Product Name Fiber Sub Panel, 6 SC Duplex Couplers, w/Bronze Sleeve
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 300197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
View Details
Fiber Patch Panel - PFPP-24LC2-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; Duplex LC
Ports 24
Height in U 2
View Details