L-com, Inc. Fiber Sub Panel SC/APC Simplex Single mode Couplers, 8 count, Ceramic Sleeve, Green Connector, Black FSP-SCA8-GRN-SMCR

Description
The L-com FSP-SCA8-GRN-SMCR is a fiber sub-panel with 8 green simplex SC/APC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-SCA8-GRN-SMCR has a ceramic alignment sleeve designed for use in single mode applications. The FSP-SCA8-GRN-SMCR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 8 Green Single mode SC/APC simplex couplers Ceramic alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications
Description
The L-com FSP-SCA8-GRN-SMCR is a fiber sub-panel with 8 green simplex SC/APC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-SCA8-GRN-SMCR has a ceramic alignment sleeve designed for use in single mode applications. The FSP-SCA8-GRN-SMCR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 8 Green Single mode SC/APC simplex couplers Ceramic alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel SC/APC Simplex Single mode Couplers, 8 count, Ceramic Sleeve, Green Connector, Black - FSP-SCA8-GRN-SMCR - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel SC/APC Simplex Single mode Couplers, 8 count, Ceramic Sleeve, Green Connector, Black
FSP-SCA8-GRN-SMCR
Fiber Sub Panel SC/APC Simplex Single mode Couplers, 8 count, Ceramic Sleeve, Green Connector, Black FSP-SCA8-GRN-SMCR
The L-com FSP-SCA8-GRN-SMCR is a fiber sub-panel with 8 green simplex SC/APC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-SCA8-GRN-SMCR has a ceramic alignment sleeve designed for use in single mode applications. The FSP-SCA8-GRN-SMCR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 8 Green Single mode SC/APC simplex couplers Ceramic alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications

The L-com FSP-SCA8-GRN-SMCR is a fiber sub-panel with 8 green simplex SC/APC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-SCA8-GRN-SMCR has a ceramic alignment sleeve designed for use in single mode applications. The FSP-SCA8-GRN-SMCR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today!

Features

  • Fiber sub-panel with 8 Green Single mode SC/APC simplex couplers
  • Ceramic alignment sleeve
  • Cold rolled steel construction
  • 5.1" x 1.1" LGX footprint
  • Snap on mounting for fast and easy installation

Application

  • Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures
  • Fiber optic network infrastructure
  • Fiber optic installers
  • FTTx applications
Supplier's Site
Fiber Sub Panel, Sc/apc Coupler, 8Pos; Connector Type L-Com - 55AJ2183 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Sub Panel, Sc/apc Coupler, 8Pos; Connector Type L-Com
55AJ2183
Fiber Sub Panel, Sc/apc Coupler, 8Pos; Connector Type L-Com 55AJ2183
FIBER SUB PANEL, SC/APC COUPLER, 8POS; Connector Type:SC/APC Coupler; No. of Ports:8Ports; LAN Category:-; Rack U Height:-; Product Range:

FIBER SUB PANEL, SC/APC COUPLER, 8POS; Connector Type:SC/APC Coupler; No. of Ports:8Ports; LAN Category:-; Rack U Height:-; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSP-SCA8-GRN-SMCR 55AJ2183
Product Name Fiber Sub Panel SC/APC Simplex Single mode Couplers, 8 count, Ceramic Sleeve, Green Connector, Black Fiber Sub Panel, Sc/apc Coupler, 8Pos; Connector Type L-Com
Ports 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 5367780 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
Patchbay, Jack Panels - 5073-LCFTB-108-SCA-ND - DigiKey
Specs
Port Type SC Connector
Cable Specifications Fiber Optic Cable
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details