L-com, Inc. MPO male w/ pins Hi-Density rack mount chassis with 144 LC Multimode fiber OM4 FSP-MPM-HDRK-144LCM4

Description
The L-com FSP-MPM-HDRK-144LCM4 is a 19" EIA compliant high density rack mount chassis containing 144 LC connections in front to 12x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-144LCM4 is rated for OM4 50/125 40GB multimode applications. The L-com FSP-MPM-HDRK-144LCM4 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM4 50/125 Applications 144 LC Connections to 12x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM-HDRK-144LCM4 is a 19" EIA compliant high density rack mount chassis containing 144 LC connections in front to 12x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-144LCM4 is rated for OM4 50/125 40GB multimode applications. The L-com FSP-MPM-HDRK-144LCM4 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM4 50/125 Applications 144 LC Connections to 12x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
MPO male w/ pins Hi-Density rack mount chassis with 144 LC Multimode fiber OM4 - FSP-MPM-HDRK-144LCM4 - L-com, Inc.
North Andover, MA, United States
MPO male w/ pins Hi-Density rack mount chassis with 144 LC Multimode fiber OM4
FSP-MPM-HDRK-144LCM4
MPO male w/ pins Hi-Density rack mount chassis with 144 LC Multimode fiber OM4 FSP-MPM-HDRK-144LCM4
The L-com FSP-MPM-HDRK-144LCM4 is a 19" EIA compliant high density rack mount chassis containing 144 LC connections in front to 12x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-144LCM4 is rated for OM4 50/125 40GB multimode applications. The L-com FSP-MPM-HDRK-144LCM4 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM4 50/125 Applications 144 LC Connections to 12x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure

The L-com FSP-MPM-HDRK-144LCM4 is a 19" EIA compliant high density rack mount chassis containing 144 LC connections in front to 12x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-144LCM4 is rated for OM4 50/125 40GB multimode applications. The L-com FSP-MPM-HDRK-144LCM4 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com.

Features

  • Multimode OM4 50/125 Applications
  • 144 LC Connections to 12x12 MPO
  • High Density Rack Mount Chassis
  • 1U rack height saves valuable space, 19” X 1.75”

Application

  • Data Center Management
  • Server Connectivity
  • Telecommunications
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Receivers
Product Number FSP-MPM-HDRK-144LCM4
Product Name MPO male w/ pins Hi-Density rack mount chassis with 144 LC Multimode fiber OM4
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 900-1700 nm InGaAs, 25 kHz to 125 MHz, FC, AC-Coupled - 1811-FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0250 to 125 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details
50MBd Miniature Link Fiber Optic Receiver with threaded ST port - AFBR-2419TZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Low-cost, Dual-inline Package that is Made of High Strength, Heat Resistant, Chemically Resistant, and UL 94V-O Flame Retardant ULTEM® Plastic
Cable Type Multimode
View Details
2 suppliers