L-com, Inc. MPO male w/ pins Hi-Density rack mount chassis with 144 LC Multimode fiber OM3 FSP-MPM-HDRK-144LCM3

Description
The L-com FSP-MPM-HDRK-144LCM3 is a 19" EIA compliant high density rack mount chassis containing 144 LC connections in front to 12x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-144LCM3 is rated for OM3 50/125 10GB multimode applications. The L-com FSP-MPM-HDRK-144LCM3 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM3 50/125 Applications 144 LC Connections to 12x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM-HDRK-144LCM3 is a 19" EIA compliant high density rack mount chassis containing 144 LC connections in front to 12x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-144LCM3 is rated for OM3 50/125 10GB multimode applications. The L-com FSP-MPM-HDRK-144LCM3 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM3 50/125 Applications 144 LC Connections to 12x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
MPO male w/ pins Hi-Density rack mount chassis with 144 LC Multimode fiber OM3 - FSP-MPM-HDRK-144LCM3 - L-com, Inc.
North Andover, MA, United States
MPO male w/ pins Hi-Density rack mount chassis with 144 LC Multimode fiber OM3
FSP-MPM-HDRK-144LCM3
MPO male w/ pins Hi-Density rack mount chassis with 144 LC Multimode fiber OM3 FSP-MPM-HDRK-144LCM3
The L-com FSP-MPM-HDRK-144LCM3 is a 19" EIA compliant high density rack mount chassis containing 144 LC connections in front to 12x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-144LCM3 is rated for OM3 50/125 10GB multimode applications. The L-com FSP-MPM-HDRK-144LCM3 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM3 50/125 Applications 144 LC Connections to 12x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure

The L-com FSP-MPM-HDRK-144LCM3 is a 19" EIA compliant high density rack mount chassis containing 144 LC connections in front to 12x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-144LCM3 is rated for OM3 50/125 10GB multimode applications. The L-com FSP-MPM-HDRK-144LCM3 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com.

Features

  • Multimode OM3 50/125 Applications
  • 144 LC Connections to 12x12 MPO
  • High Density Rack Mount Chassis
  • 1U rack height saves valuable space, 19” X 1.75”

Application

  • Data Center Management
  • Server Connectivity
  • Telecommunications
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Receivers
Product Number FSP-MPM-HDRK-144LCM3
Product Name MPO male w/ pins Hi-Density rack mount chassis with 144 LC Multimode fiber OM3
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Detector, Time Domain, 500-1630 nm, 12 ps, FC Singlemode - 1024 - Newport MKS
Specs
Bandwidth 0.0 to 26000 MHz
Operating Temperature 50 to 95 F (10 to 35 C)
View Details
Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
PINFET Optical Receiver Modules -  - OSI Optoelectronics
Specs
Receiver Type PIN Photodiode
Packaging Type Hermetic Package - Industry Standard 14 Pin DIP Package
Photodiode Semiconductor Indium Gallium Arsenic
View Details