L-com, Inc. MPO male w/ pins Hi-Density rack mount chassis with 48 LC Multimode fiber OM3 FSP-MPM-HDRK-048LCM3

Description
The L-com FSP-MPM-HDRK-048LCM3 is a 19" EIA compliant high density rack mount chassis containing 48 LC connections in front to 4x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-048LCM3 is rated for OM3 50/125 10GB multimode applications. The L-com FSP-MPM-HDRK-048LCM3 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM3 50/125 Applications 48 LC Connections to 4x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM-HDRK-048LCM3 is a 19" EIA compliant high density rack mount chassis containing 48 LC connections in front to 4x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-048LCM3 is rated for OM3 50/125 10GB multimode applications. The L-com FSP-MPM-HDRK-048LCM3 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM3 50/125 Applications 48 LC Connections to 4x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
MPO male w/ pins Hi-Density rack mount chassis with 48 LC Multimode fiber OM3 - FSP-MPM-HDRK-048LCM3 - L-com, Inc.
North Andover, MA, United States
MPO male w/ pins Hi-Density rack mount chassis with 48 LC Multimode fiber OM3
FSP-MPM-HDRK-048LCM3
MPO male w/ pins Hi-Density rack mount chassis with 48 LC Multimode fiber OM3 FSP-MPM-HDRK-048LCM3
The L-com FSP-MPM-HDRK-048LCM3 is a 19" EIA compliant high density rack mount chassis containing 48 LC connections in front to 4x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-048LCM3 is rated for OM3 50/125 10GB multimode applications. The L-com FSP-MPM-HDRK-048LCM3 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM3 50/125 Applications 48 LC Connections to 4x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure

The L-com FSP-MPM-HDRK-048LCM3 is a 19" EIA compliant high density rack mount chassis containing 48 LC connections in front to 4x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-048LCM3 is rated for OM3 50/125 10GB multimode applications. The L-com FSP-MPM-HDRK-048LCM3 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com.

Features

  • Multimode OM3 50/125 Applications
  • 48 LC Connections to 4x12 MPO
  • High Density Rack Mount Chassis
  • 1U rack height saves valuable space, 19” X 1.75”

Application

  • Data Center Management
  • Server Connectivity
  • Telecommunications
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Receivers
Product Number FSP-MPM-HDRK-048LCM3
Product Name MPO male w/ pins Hi-Density rack mount chassis with 48 LC Multimode fiber OM3
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Optical Receiver, Silicon, 320-1000 nm, 650 MHz, Free Space - 1607-AC-FS - Newport MKS
Specs
Rise Time 0.8000 ns
Bandwidth 0.0400 to 650 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
20 GHz RF/Fiber Optic Receiver - MP-6000RX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details