L-com, Inc. MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 48 LC Multimode fiber OM3 FSP-MPM-4L1S-48LCM3

Description
The L-com FSP-MPM-4L1S-48LCM3 is a pullable rack mount chassis with four LGX cassettes. Each cassette holds 12 LC ports for single fiber connections, totaling 48 fibers. The L-com FSP-MPM-4L1S-48LCM3 utilizes one 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM3 50/125 10GB applications. The FSP-MPM-4L1S-48LCM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM3 50/125 10GB Applications Pullable Rack Mount Chassis with 4 LGX Cassettes 12 LC Connections per Cassette (48 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM-4L1S-48LCM3 is a pullable rack mount chassis with four LGX cassettes. Each cassette holds 12 LC ports for single fiber connections, totaling 48 fibers. The L-com FSP-MPM-4L1S-48LCM3 utilizes one 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM3 50/125 10GB applications. The FSP-MPM-4L1S-48LCM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM3 50/125 10GB Applications Pullable Rack Mount Chassis with 4 LGX Cassettes 12 LC Connections per Cassette (48 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 48 LC Multimode fiber OM3 - FSP-MPM-4L1S-48LCM3 - L-com, Inc.
North Andover, MA, United States
MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 48 LC Multimode fiber OM3
FSP-MPM-4L1S-48LCM3
MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 48 LC Multimode fiber OM3 FSP-MPM-4L1S-48LCM3
The L-com FSP-MPM-4L1S-48LCM3 is a pullable rack mount chassis with four LGX cassettes. Each cassette holds 12 LC ports for single fiber connections, totaling 48 fibers. The L-com FSP-MPM-4L1S-48LCM3 utilizes one 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM3 50/125 10GB applications. The FSP-MPM-4L1S-48LCM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM3 50/125 10GB Applications Pullable Rack Mount Chassis with 4 LGX Cassettes 12 LC Connections per Cassette (48 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

The L-com FSP-MPM-4L1S-48LCM3 is a pullable rack mount chassis with four LGX cassettes. Each cassette holds 12 LC ports for single fiber connections, totaling 48 fibers. The L-com FSP-MPM-4L1S-48LCM3 utilizes one 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM3 50/125 10GB applications. The FSP-MPM-4L1S-48LCM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.

Features

  • OM3 50/125 10GB Applications
  • Pullable Rack Mount Chassis with 4 LGX Cassettes
  • 12 LC Connections per Cassette (48 Fibers)
  • High Performance and Space Saving
  • Compatible with US Conec MTP Products

Application

  • Data Centers
  • Server Connectivity
  • Link Aggregation
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Receivers
Product Number FSP-MPM-4L1S-48LCM3
Product Name MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 48 LC Multimode fiber OM3
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458679 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
High Speed Photodetector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz - 818-BB-35 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0250 ns
Bandwidth 0.0 to 15000 MHz
View Details
10G EPON ONU Symmetrical BOSA, with 10G 1270nm DFB Transmitter and 1577nm 10G APD Receiver - BT-1212 - Broadcom Inc.
Specs
Receiver Type Avalanche Photodiode
Connector Type LC; SC
Data Rate 10700 Mbps
View Details