L-com, Inc. Fiber Sub Panel, 6 LC Quad Couplers, w/Bronze Sleeve FSP-LCQ6-BR

Description
These versatile sub panels are used to populate FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. This unit features 6 Quad LC Couplers for a total of 24 ports, These robust connectors feature bronze sleeves which are typically used in Multimode applications. It comes in a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) LC Quad Couplers Construction: Cold Rolled Steel 5.1" X 1.1" Bronze sleeve option for use with Multimode applications Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Description
These versatile sub panels are used to populate FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. This unit features 6 Quad LC Couplers for a total of 24 ports, These robust connectors feature bronze sleeves which are typically used in Multimode applications. It comes in a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) LC Quad Couplers Construction: Cold Rolled Steel 5.1" X 1.1" Bronze sleeve option for use with Multimode applications Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel, 6 LC Quad Couplers, w/Bronze Sleeve - FSP-LCQ6-BR - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel, 6 LC Quad Couplers, w/Bronze Sleeve
FSP-LCQ6-BR
Fiber Sub Panel, 6 LC Quad Couplers, w/Bronze Sleeve FSP-LCQ6-BR
These versatile sub panels are used to populate FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. This unit features 6 Quad LC Couplers for a total of 24 ports, These robust connectors feature bronze sleeves which are typically used in Multimode applications. It comes in a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) LC Quad Couplers Construction: Cold Rolled Steel 5.1" X 1.1" Bronze sleeve option for use with Multimode applications Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

These versatile sub panels are used to populate FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
This unit features 6 Quad LC Couplers for a total of 24 ports, These robust connectors feature bronze sleeves which are typically used in Multimode applications. It comes in a black finish with snap on mounting for fast and easy installation and removal.
Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately)

Features

  • ( 6 ) LC Quad Couplers
  • Construction: Cold Rolled Steel 5.1" X 1.1"
  • Bronze sleeve option for use with Multimode applications
  • Snap on mounting for fast and easy installation
  • Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number FSP-LCQ6-BR
Product Name Fiber Sub Panel, 6 LC Quad Couplers, w/Bronze Sleeve
Ports 6
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
View Details
Specs
Port Type LC
Ports 144
Height in U 4
View Details