L-com, Inc. Fiber Loopback Sc Multimode 50/125, L-Com FOL-AT-SCUMM-05D

Description
FIBER LOOPBACK SC MULTIMODE 50/125,
Description
FIBER LOOPBACK SC MULTIMODE 50/125,

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback Sc Multimode 50/125, L-Com - 23AK3131 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Loopback Sc Multimode 50/125, L-Com
23AK3131
Fiber Loopback Sc Multimode 50/125, L-Com 23AK3131
FIBER LOOPBACK SC MULTIMODE 50/125,

FIBER LOOPBACK SC MULTIMODE 50/125,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fiber Optic Attenuators
Product Number 23AK3131
Product Name Fiber Loopback Sc Multimode 50/125, L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 515 nm - VA-CB-515 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 515 nm (5150 Å)
View Details
In-Line Optical Attenuators, Flat Wavelength, FC APC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details
Fiber Optic Attenuators - 5073-FOATLCU-25D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type LC
Attenuation Range 25 dB
View Details