Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC ATTENUATORS
L-COM, INC.
FOL-AT-SCUMM-03D -- FIBER LOOPBACK SC MULTIMODE 50/125, L-COM
L-com, Inc.
Fiber Loopback Sc Multimode 50/125, L-Com
FOL-AT-SCUMM-03D
Description
FIBER LOOPBACK SC MULTIMODE 50/125,
Newark, An Avnet Company
Done
Description
FIBER LOOPBACK SC MULTIMODE 50/125,
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Fiber Loopback Sc Multimode 50/125, L-Com
23AK3130
Fiber Loopback Sc Multimode 50/125, L-Com
23AK3130
FIBER LOOPBACK SC MULTIMODE 50/125,
FIBER LOOPBACK SC MULTIMODE 50/125,
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Fiber Optic Attenuators
Product Number
23AK3130
Product Name
Fiber Loopback Sc Multimode 50/125, L-Com
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Variable Beam Splitter, Motorized, 830 nm
VA-CB-830-CONEX
Specs
Attenuator Type
Variable Attenuation
Operational Wavelength Range
830 nm (8300 Å)
View Details
GAO Tek, Inc.
Handheld Optical Variable Attenuator
C0270001
View Details
Black Box
Fiber Optic Inline Attenuator Singlemode FC/UPC 15 DB
FOAT50S1-LC-10DB
Specs
Cable Type
Single Mode
Connector Type
FC
View Details
L-com, Inc.
Fiber Optic Bulkhead Attenuator, SC 5dB for 1550nm
FOATSC-55-05D
Specs
Cable Type
Single Mode
Connector Type
SC
Operational Wavelength Range
1550 nm (15500 Å)
View Details
2
suppliers