L-com, Inc. Fiber EDFA 1550nm Booster Amplifier, 1 FC port, 78 channels, 20dBm, 1RU 19" Rack Mountable FOEDFA55BA1FC78C-20

Description
The L-com Fiber EDFA 1550nm Booster Amplifier 20dBm is in stock and ready to ship the same day. The FOEDFA55BA1FC78C-20 series is a 1550nm Erbium Doped Fiber Amplifier (EDFA) with 1-FC port, 78 channels and 20dBm optical power. The L-com 1RU 19" rack mountable FOEDFA55BA1FC78C-20 Boosted EDFA is an important optical relay transmission equipment in 1550nm optical fiber communication system. TheFOEDFA55BA1FC78C- 20 product mainly used for distributing and extending optical signals in CATV network applications, the FOEDFA55BA1FC78C-20 product is mainly used for the long-distance optical fiber transmission of TV image signals, digital television signals, telephone voice signals and data (or compressed data) signals. This Fiber EDFA 1550nm Booster Amplifier 20dBm 1-FC port product uses the high-performance erbium doped fiber a low noise pump laser, and a built in perfect embedded automatic monitoring system, to ensure the excellent performance. The fiber optic 1RU 19" rack mountable booster amplifier has an operating bandwidth between 1545 nm and 1565 nm. The output power stability is 0.5 dBm and the minimum noise figure is 5 dB. DC power supply voltage is 48 V, minimum AC power supply voltage is 100 V and typical consumption is 30W. The FOEDFA55BA1FC78C-20 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber EDFA 1550nm 78-channel booster amplifier 20dBm 1RU 19" rack mountable or other L-com products. Features High performance Erbium Doped Fiber Amplifier 1550nm optical amplifier Low noise pump laser Built-in perfect embedded automatic monitoring system Application CATV networks Long-distance optical fiber transmission of TV image signal Digital television signal Telephone voice signal Compressed data transmission
Datasheet
Description
The L-com Fiber EDFA 1550nm Booster Amplifier 20dBm is in stock and ready to ship the same day. The FOEDFA55BA1FC78C-20 series is a 1550nm Erbium Doped Fiber Amplifier (EDFA) with 1-FC port, 78 channels and 20dBm optical power. The L-com 1RU 19" rack mountable FOEDFA55BA1FC78C-20 Boosted EDFA is an important optical relay transmission equipment in 1550nm optical fiber communication system. TheFOEDFA55BA1FC78C- 20 product mainly used for distributing and extending optical signals in CATV network applications, the FOEDFA55BA1FC78C-20 product is mainly used for the long-distance optical fiber transmission of TV image signals, digital television signals, telephone voice signals and data (or compressed data) signals. This Fiber EDFA 1550nm Booster Amplifier 20dBm 1-FC port product uses the high-performance erbium doped fiber a low noise pump laser, and a built in perfect embedded automatic monitoring system, to ensure the excellent performance. The fiber optic 1RU 19" rack mountable booster amplifier has an operating bandwidth between 1545 nm and 1565 nm. The output power stability is 0.5 dBm and the minimum noise figure is 5 dB. DC power supply voltage is 48 V, minimum AC power supply voltage is 100 V and typical consumption is 30W. The FOEDFA55BA1FC78C-20 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber EDFA 1550nm 78-channel booster amplifier 20dBm 1RU 19" rack mountable or other L-com products. Features High performance Erbium Doped Fiber Amplifier 1550nm optical amplifier Low noise pump laser Built-in perfect embedded automatic monitoring system Application CATV networks Long-distance optical fiber transmission of TV image signal Digital television signal Telephone voice signal Compressed data transmission
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber EDFA 1550nm Booster Amplifier, 1 FC port, 78 channels, 20dBm, 1RU 19
North Andover, MA, United States
Fiber EDFA 1550nm Booster Amplifier, 1 FC port, 78 channels, 20dBm, 1RU 19" Rack Mountable
FOEDFA55BA1FC78C-20
Fiber EDFA 1550nm Booster Amplifier, 1 FC port, 78 channels, 20dBm, 1RU 19" Rack Mountable FOEDFA55BA1FC78C-20
The L-com Fiber EDFA 1550nm Booster Amplifier 20dBm is in stock and ready to ship the same day. The FOEDFA55BA1FC78C-20 series is a 1550nm Erbium Doped Fiber Amplifier (EDFA) with 1-FC port, 78 channels and 20dBm optical power. The L-com 1RU 19" rack mountable FOEDFA55BA1FC78C-20 Boosted EDFA is an important optical relay transmission equipment in 1550nm optical fiber communication system. TheFOEDFA55BA1FC78C- 20 product mainly used for distributing and extending optical signals in CATV network applications, the FOEDFA55BA1FC78C-20 product is mainly used for the long-distance optical fiber transmission of TV image signals, digital television signals, telephone voice signals and data (or compressed data) signals. This Fiber EDFA 1550nm Booster Amplifier 20dBm 1-FC port product uses the high-performance erbium doped fiber a low noise pump laser, and a built in perfect embedded automatic monitoring system, to ensure the excellent performance. The fiber optic 1RU 19" rack mountable booster amplifier has an operating bandwidth between 1545 nm and 1565 nm. The output power stability is 0.5 dBm and the minimum noise figure is 5 dB. DC power supply voltage is 48 V, minimum AC power supply voltage is 100 V and typical consumption is 30W. The FOEDFA55BA1FC78C-20 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber EDFA 1550nm 78-channel booster amplifier 20dBm 1RU 19" rack mountable or other L-com products. Features High performance Erbium Doped Fiber Amplifier 1550nm optical amplifier Low noise pump laser Built-in perfect embedded automatic monitoring system Application CATV networks Long-distance optical fiber transmission of TV image signal Digital television signal Telephone voice signal Compressed data transmission

The L-com Fiber EDFA 1550nm Booster Amplifier 20dBm is in stock and ready to ship the same day. The FOEDFA55BA1FC78C-20 series is a 1550nm Erbium Doped Fiber Amplifier (EDFA) with 1-FC port, 78 channels and 20dBm optical power. The L-com 1RU 19" rack mountable FOEDFA55BA1FC78C-20 Boosted EDFA is an important optical relay transmission equipment in 1550nm optical fiber communication system. TheFOEDFA55BA1FC78C-20 product mainly used for distributing and extending optical signals in CATV network applications, the FOEDFA55BA1FC78C-20 product is mainly used for the long-distance optical fiber transmission of TV image signals, digital television signals, telephone voice signals and data (or compressed data) signals. This Fiber EDFA 1550nm Booster Amplifier 20dBm 1-FC port product uses the high-performance erbium doped fiber a low noise pump laser, and a built in perfect embedded automatic monitoring system, to ensure the excellent performance. The fiber optic 1RU 19" rack mountable booster amplifier has an operating bandwidth between 1545 nm and 1565 nm. The output power stability is 0.5 dBm and the minimum noise figure is 5 dB. DC power supply voltage is 48 V, minimum AC power supply voltage is 100 V and typical consumption is 30W. The FOEDFA55BA1FC78C-20 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber EDFA 1550nm 78-channel booster amplifier 20dBm 1RU 19" rack mountable or other L-com products.

Features

  • High performance Erbium Doped Fiber Amplifier
  • 1550nm optical amplifier
  • Low noise pump laser
  • Built-in perfect embedded automatic monitoring system

Application

  • CATV networks
  • Long-distance optical fiber transmission of TV image signal
  • Digital television signal
  • Telephone voice signal
  • Compressed data transmission
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Amplifiers
Product Number FOEDFA55BA1FC78C-20
Product Name Fiber EDFA 1550nm Booster Amplifier, 1 FC port, 78 channels, 20dBm, 1RU 19" Rack Mountable
Amplifier Type Erbium-Doped Fiber Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Fiber EDFA 1550nm Booster Amplifier, 1 FC port, 78 channels, 14dBm, 1RU 19
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Output Power 14 dB
View Details
FIS Erbium-Doped Fiber Amplifier - F1-EDFA-2 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Connector Type FC (optional feature); SC
View Details
1550nm SOA & RSOA Chip on Carrier - COC-179 (RSOA Array) - SemiNex Corporation
Specs
Amplifier Type Semiconductor Optical Amplifier
Connector Type Chip on Carrier
Amplifier Package Chip on Carrier
View Details
PM Ytterbium-Doped Fiber Amplifier - YDFA-1064-SPM-2 - Multiwave Photonics
Specs
Amplifier Type Ytterbium Fiber Amplifier
Amplifier Model Benchtop
Other Wavelength Band 1055 to 1075 nm (10550 to 10750 Å)
View Details