L-com, Inc. 12G/6G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Standalone Module FOCV-12GSDI-SRXM

Description
The L-com FOCV-12GSDI-SRXM is a 12G/6G SDI Converter receiver module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-12GSDI-SRXM 12G/6G SDI Converter receiver supports a 10km transmission distance over single mode fiber. The FOCV-12GSDI-SRXM Supports SMPTE 297/259/292/424/2081 /2082 video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SMPTE 297/259/292/424/2081 /2082 supports a 10km transmission distance over single mode fiber 12G/6G SDI Converter transmitter standalone module Application 12G SDI Video transmission Studio Broadcasting Outdoor Broadcasting and Concert Broadcasting system
Description
The L-com FOCV-12GSDI-SRXM is a 12G/6G SDI Converter receiver module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-12GSDI-SRXM 12G/6G SDI Converter receiver supports a 10km transmission distance over single mode fiber. The FOCV-12GSDI-SRXM Supports SMPTE 297/259/292/424/2081 /2082 video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SMPTE 297/259/292/424/2081 /2082 supports a 10km transmission distance over single mode fiber 12G/6G SDI Converter transmitter standalone module Application 12G SDI Video transmission Studio Broadcasting Outdoor Broadcasting and Concert Broadcasting system

Suppliers

Company
Product
Description
Supplier Links
12G/6G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Standalone Module - FOCV-12GSDI-SRXM - L-com, Inc.
North Andover, MA, United States
12G/6G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Standalone Module
FOCV-12GSDI-SRXM
12G/6G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Standalone Module FOCV-12GSDI-SRXM
The L-com FOCV-12GSDI-SRXM is a 12G/6G SDI Converter receiver module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-12GSDI-SRXM 12G/6G SDI Converter receiver supports a 10km transmission distance over single mode fiber. The FOCV-12GSDI-SRXM Supports SMPTE 297/259/292/424/2081 /2082 video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SMPTE 297/259/292/424/2081 /2082 supports a 10km transmission distance over single mode fiber 12G/6G SDI Converter transmitter standalone module Application 12G SDI Video transmission Studio Broadcasting Outdoor Broadcasting and Concert Broadcasting system

The L-com FOCV-12GSDI-SRXM is a 12G/6G SDI Converter receiver module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-12GSDI-SRXM 12G/6G SDI Converter receiver supports a 10km transmission distance over single mode fiber. The FOCV-12GSDI-SRXM Supports SMPTE 297/259/292/424/2081/2082 video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com.

Features

  • Supports SMPTE 297/259/292/424/2081/2082
  • supports a 10km transmission distance over single mode fiber
  • 12G/6G SDI Converter transmitter standalone module

Application

  • 12G SDI Video transmission
  • Studio Broadcasting
  • Outdoor Broadcasting and Concert Broadcasting system
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Receivers
Product Number FOCV-12GSDI-SRXM
Product Name 12G/6G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Standalone Module
Cable Type Single mode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details