L-com, Inc. Fiber Variable Optical Attenuator 1-60dB, 1310 or 1550nm, LC/APC, 1M input/output cables 3mm jacket FOAV-LCA0160-MD0103

Description
The L-com FOAV-LCA0160-MD0103 is a Variable Optical Attenuator . The FOAV-LCA0160-MD0103 features 1 meter input/output cables , with LC/APC connectors. It is used for attenuating single mode fiber signals at 1310 or 1550nm wavelengths. The L-com FOAV-LCA0160-MD0103 has a variable attenuation range from 1-60dB, and the single mode input/output cables have 3mm jacketing. It is ideal for lab usage as well as troubleshooting and system integration. The L-com FOAV-LCA0160-MD0103 is one of thousands of fiber optic products in-stock and ready to ship. Features Variable Optical Attenuator 1-60dB range of attenuation 1 meter input/output cables with 3mm jacket LC/APC connectors Application Telecom Datacom Troubleshooting Lab usage System Integrators
Description
The L-com FOAV-LCA0160-MD0103 is a Variable Optical Attenuator . The FOAV-LCA0160-MD0103 features 1 meter input/output cables , with LC/APC connectors. It is used for attenuating single mode fiber signals at 1310 or 1550nm wavelengths. The L-com FOAV-LCA0160-MD0103 has a variable attenuation range from 1-60dB, and the single mode input/output cables have 3mm jacketing. It is ideal for lab usage as well as troubleshooting and system integration. The L-com FOAV-LCA0160-MD0103 is one of thousands of fiber optic products in-stock and ready to ship. Features Variable Optical Attenuator 1-60dB range of attenuation 1 meter input/output cables with 3mm jacket LC/APC connectors Application Telecom Datacom Troubleshooting Lab usage System Integrators

Suppliers

Company
Product
Description
Supplier Links
Fiber Variable Optical Attenuator 1-60dB, 1310 or 1550nm, LC/APC, 1M input/output cables 3mm jacket - FOAV-LCA0160-MD0103 - L-com, Inc.
North Andover, MA, United States
Fiber Variable Optical Attenuator 1-60dB, 1310 or 1550nm, LC/APC, 1M input/output cables 3mm jacket
FOAV-LCA0160-MD0103
Fiber Variable Optical Attenuator 1-60dB, 1310 or 1550nm, LC/APC, 1M input/output cables 3mm jacket FOAV-LCA0160-MD0103
The L-com FOAV-LCA0160-MD0103 is a Variable Optical Attenuator . The FOAV-LCA0160-MD0103 features 1 meter input/output cables , with LC/APC connectors. It is used for attenuating single mode fiber signals at 1310 or 1550nm wavelengths. The L-com FOAV-LCA0160-MD0103 has a variable attenuation range from 1-60dB, and the single mode input/output cables have 3mm jacketing. It is ideal for lab usage as well as troubleshooting and system integration. The L-com FOAV-LCA0160-MD0103 is one of thousands of fiber optic products in-stock and ready to ship. Features Variable Optical Attenuator 1-60dB range of attenuation 1 meter input/output cables with 3mm jacket LC/APC connectors Application Telecom Datacom Troubleshooting Lab usage System Integrators

The L-com FOAV-LCA0160-MD0103 is a Variable Optical Attenuator . The FOAV-LCA0160-MD0103 features 1 meter input/output cables , with LC/APC connectors. It is used for attenuating single mode fiber signals at 1310 or 1550nm wavelengths. The L-com FOAV-LCA0160-MD0103 has a variable attenuation range from 1-60dB, and the single mode input/output cables have 3mm jacketing. It is ideal for lab usage as well as troubleshooting and system integration. The L-com FOAV-LCA0160-MD0103 is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Variable Optical Attenuator
  • 1-60dB range of attenuation
  • 1 meter input/output cables with 3mm jacket
  • LC/APC connectors

Application

  • Telecom
  • Datacom
  • Troubleshooting
  • Lab usage
  • System Integrators
Supplier's Site
Fiber Variable Optical Attenuator 1-60Db, 1310 Or L-Com - 23AK2917 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Variable Optical Attenuator 1-60Db, 1310 Or L-Com
23AK2917
Fiber Variable Optical Attenuator 1-60Db, 1310 Or L-Com 23AK2917
FIBER VARIABLE OPTICAL ATTENUATOR 1-60DB, 1310 OR

FIBER VARIABLE OPTICAL ATTENUATOR 1-60DB, 1310 OR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Fiber Optic Attenuators Fiber Optic Attenuators
Product Number FOAV-LCA0160-MD0103 23AK2917
Product Name Fiber Variable Optical Attenuator 1-60dB, 1310 or 1550nm, LC/APC, 1M input/output cables 3mm jacket Fiber Variable Optical Attenuator 1-60Db, 1310 Or L-Com
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Attenuator - LC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
ST Attenuator 15DB - FC 22ATT15DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Attenuation Range 15 dB
View Details