L-com, Inc. Premium Fiber Attenuator , SC / UPC, 1db FOATSCU-01D

Description
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATSCU-01D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications and is rated to 1db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features 1db Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement
Description
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATSCU-01D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications and is rated to 1db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features 1db Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Premium Fiber Attenuator , SC / UPC, 1db - FOATSCU-01D - L-com, Inc.
North Andover, MA, United States
Premium Fiber Attenuator , SC / UPC, 1db
FOATSCU-01D
Premium Fiber Attenuator , SC / UPC, 1db FOATSCU-01D
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATSCU-01D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications and is rated to 1db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features 1db Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATSCU-01D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications and is rated to 1db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today!

Features

  • 1db Dual Wavelength (1310/1550nm) support offers multi-application flexibility
  • Attenuating material-Ion Doped Fiber
  • Ceramic ferrules provide precise alignment
  • Inline design accommodates fast and easy installation
  • Used to attenuate Single mode fiber connectors/connections

Application

  • FTTX
  • Test and measurement
Supplier's Site
Fo Attenuator, Sc Plug-Jack, 1Db, 1550Nm; Attenuation L-Com - 23AK2909 - Newark, An Avnet Company
Chicago, IL, United States
Fo Attenuator, Sc Plug-Jack, 1Db, 1550Nm; Attenuation L-Com
23AK2909
Fo Attenuator, Sc Plug-Jack, 1Db, 1550Nm; Attenuation L-Com 23AK2909
FO ATTENUATOR, SC PLUG-JACK, 1DB, 1550NM; Attenuation:1dB; Fibre Optic Connector Type:SC / UPC; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:

FO ATTENUATOR, SC PLUG-JACK, 1DB, 1550NM; Attenuation:1dB; Fibre Optic Connector Type:SC / UPC; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Fiber Optic Attenuators Fiber Optic Attenuators
Product Number FOATSCU-01D 23AK2909
Product Name Premium Fiber Attenuator , SC / UPC, 1db Fo Attenuator, Sc Plug-Jack, 1Db, 1550Nm; Attenuation L-Com
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 700 - 1000 nm Broadband - VA-CB-2 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 700 to 1000 nm (7000 to 10000 Å)
View Details
In-Line Optical Attenuators, Flat Wavelength, FC UPC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details
Multimode Inline Optical Attenuator - MPS-2150 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Cable Type Multimode
Attenuator Type Fixed Attenuation
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC, AVIM
View Details
Fiber Attenuator - SC/APC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details