L-com, Inc. Fiber Optic Bulkhead Attenuator, SC 10dB for 1550nm FOATSC-55-10D

Description
The L-com FOATSC-55-10D is a bulkhead attenuator for 1550nm wavelength and is rated for 10db. The L-com FOATSC-55-10D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-55-10D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 10db SC Bulkhead Attenuator supports 1550nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement
Description
The L-com FOATSC-55-10D is a bulkhead attenuator for 1550nm wavelength and is rated for 10db. The L-com FOATSC-55-10D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-55-10D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 10db SC Bulkhead Attenuator supports 1550nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Bulkhead Attenuator, SC 10dB for 1550nm - FOATSC-55-10D - L-com, Inc.
North Andover, MA, United States
Fiber Optic Bulkhead Attenuator, SC 10dB for 1550nm
FOATSC-55-10D
Fiber Optic Bulkhead Attenuator, SC 10dB for 1550nm FOATSC-55-10D
The L-com FOATSC-55-10D is a bulkhead attenuator for 1550nm wavelength and is rated for 10db. The L-com FOATSC-55-10D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-55-10D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 10db SC Bulkhead Attenuator supports 1550nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

The L-com FOATSC-55-10D is a bulkhead attenuator for 1550nm wavelength and is rated for 10db. The L-com FOATSC-55-10D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-55-10D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today!

Features

  • 10db SC Bulkhead Attenuator supports 1550nm
  • Ceramic ferrules provide precise alignment
  • Bulkhead design is compatible with standard industry connectors
  • Used to attenuate Single mode fiber connectors/connections

Application

  • FTTX
  • Test and measurement
Supplier's Site
Fiber Optic Attenuator, Sc, 1550Nm, 10Db; Attenuation L-Com - 55AJ2106 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Attenuator, Sc, 1550Nm, 10Db; Attenuation L-Com
55AJ2106
Fiber Optic Attenuator, Sc, 1550Nm, 10Db; Attenuation L-Com 55AJ2106
FIBER OPTIC ATTENUATOR, SC, 1550NM, 10DB; Attenuation:10dB; Fibre Optic Connector Type:SC; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:

FIBER OPTIC ATTENUATOR, SC, 1550NM, 10DB; Attenuation:10dB; Fibre Optic Connector Type:SC; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Fiber Optic Attenuators Fiber Optic Attenuators
Product Number FOATSC-55-10D 55AJ2106
Product Name Fiber Optic Bulkhead Attenuator, SC 10dB for 1550nm Fiber Optic Attenuator, Sc, 1550Nm, 10Db; Attenuation L-Com
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, High Energy, 1064 nm - VA-CB-1064-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 1064 nm (10640 Å)
View Details
FIS ST, SMA or FDDI Fixed Attenuator - A40D-20R - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type SMA
Operational Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details
LC Attenuator 5db - FC 4ATT5DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 5 dB
View Details
Fiber Attenuator - SC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details