L-com, Inc. Fiber Optic Bulkhead Attenuator, SC 20dB for 1310nm FOATSC-31-20D

Description
The L-com FOATSC-31-20D is a bulkhead attenuator for 1310nm wavelength and is rated for 20db. The L-com FOATSC-31-20D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-31-20D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 20db SC Bulkhead Attenuator supports 1310nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement
Description
The L-com FOATSC-31-20D is a bulkhead attenuator for 1310nm wavelength and is rated for 20db. The L-com FOATSC-31-20D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-31-20D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 20db SC Bulkhead Attenuator supports 1310nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Bulkhead Attenuator, SC 20dB for 1310nm - FOATSC-31-20D - L-com, Inc.
North Andover, MA, United States
Fiber Optic Bulkhead Attenuator, SC 20dB for 1310nm
FOATSC-31-20D
Fiber Optic Bulkhead Attenuator, SC 20dB for 1310nm FOATSC-31-20D
The L-com FOATSC-31-20D is a bulkhead attenuator for 1310nm wavelength and is rated for 20db. The L-com FOATSC-31-20D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-31-20D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 20db SC Bulkhead Attenuator supports 1310nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

The L-com FOATSC-31-20D is a bulkhead attenuator for 1310nm wavelength and is rated for 20db. The L-com FOATSC-31-20D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-31-20D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today!

Features

  • 20db SC Bulkhead Attenuator supports 1310nm
  • Ceramic ferrules provide precise alignment
  • Bulkhead design is compatible with standard industry connectors
  • Used to attenuate Single mode fiber connectors/connections

Application

  • FTTX
  • Test and measurement
Supplier's Site
Fiber Optic Attenuator, Sc, 1310Nm, 20Db; Attenuation L-Com - 55AJ2104 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Attenuator, Sc, 1310Nm, 20Db; Attenuation L-Com
55AJ2104
Fiber Optic Attenuator, Sc, 1310Nm, 20Db; Attenuation L-Com 55AJ2104
FIBER OPTIC ATTENUATOR, SC, 1310NM, 20DB; Attenuation:20dB; Fibre Optic Connector Type:SC; Fibre Optic Polish Type:-; Wavelength Typ:1310nm; Product Range:

FIBER OPTIC ATTENUATOR, SC, 1310NM, 20DB; Attenuation:20dB; Fibre Optic Connector Type:SC; Fibre Optic Polish Type:-; Wavelength Typ:1310nm; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Fiber Optic Attenuators Fiber Optic Attenuators
Product Number FOATSC-31-20D 55AJ2104
Product Name Fiber Optic Bulkhead Attenuator, SC 20dB for 1310nm Fiber Optic Attenuator, Sc, 1310Nm, 20Db; Attenuation L-Com
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 1200 - 1600 nm Broadband - VA-CB-4 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 1200 to 1600 nm (12000 to 16000 Å)
View Details
Fiber Optic Attenuator - APC - M2 Optics, Inc.
Specs
Cable Type Single Mode / Multimode
Attenuator Type Fixed Attenuation
Connector Type FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
View Details
Fiber Attenuator - LC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
Precision Fiber Attenuator , LC / APC, 7db - FOATLCA-07D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type LC; APC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
2 suppliers