L-com, Inc. Premium Fiber Attenuator , LC / UPC, 18db FOATLCU-18D

Description
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATLCU-18D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications and is rated to 18db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features 18db Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement
Description
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATLCU-18D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications and is rated to 18db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features 18db Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Premium Fiber Attenuator , LC / UPC, 18db - FOATLCU-18D - L-com, Inc.
North Andover, MA, United States
Premium Fiber Attenuator , LC / UPC, 18db
FOATLCU-18D
Premium Fiber Attenuator , LC / UPC, 18db FOATLCU-18D
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATLCU-18D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications and is rated to 18db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features 18db Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATLCU-18D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications and is rated to 18db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today!

Features

  • 18db Dual Wavelength (1310/1550nm) support offers multi-application flexibility
  • Attenuating material-Ion Doped Fiber
  • Ceramic ferrules provide precise alignment
  • Inline design accommodates fast and easy installation
  • Used to attenuate Single mode fiber connectors/connections

Application

  • FTTX
  • Test and measurement
Supplier's Site
Fiber Optic Attenuator Lc/upc Male To Female, 18Db L-Com - 23AK2902 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Attenuator Lc/upc Male To Female, 18Db L-Com
23AK2902
Fiber Optic Attenuator Lc/upc Male To Female, 18Db L-Com 23AK2902
FIBER OPTIC ATTENUATOR LC/UPC MALE TO FEMALE, 18DB

FIBER OPTIC ATTENUATOR LC/UPC MALE TO FEMALE, 18DB

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Fiber Optic Attenuators Fiber Optic Attenuators
Product Number FOATLCU-18D 23AK2902
Product Name Premium Fiber Attenuator , LC / UPC, 18db Fiber Optic Attenuator Lc/upc Male To Female, 18Db L-Com
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 830 nm - VA-CB-830 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 830 nm (8300 Å)
View Details
Fiber Attenuator - SC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
FC Attenuator 15db - FC 1ATT15DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Attenuation Range 15 dB
View Details
Standard Fiber Attenuator, FC / PC, 10db - FOATFCP-10D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type FC; PC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
2 suppliers