L-com, Inc. Fiber Optic Sensor Amplifier - Standard version, Single output NPN FOACAMPG1N

Description
L-Com’s Fiber Optic Sensor Amplifier FOACAMPG1N is in stock and ready to ship on the same day of order. The fiber optic amplifier sensor is a high speed, single (NPN) output fiber optical amplifier, also referred to as a fiber sensor. The single NPN sensor amplifier is typically mounted to a DIN rail, the unit comes with an adapter for easy mounting to a wall or panel. The standard easy-to-read dual digital display allows for simultaneous viewing of signal and threshold levels, making for convenient setup and performance at a glance. These IOT proximity sensor amplifiers have fast response time and allows for detection of small objects. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPG1N fiber optic sensor amplifier. The fiber optic sensor amplifier is a standard version, single output NPN IOT proximity sensor. The single output NPN optical amplifier is easy to mount and durable. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor amplifier or any IOT proximity sensor. Download our FOACAMPG1N datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor amplifier will be exact to your specification. The fiber sensor amplifier FOACAMPG1N from L-Com is used in conjunction with L-com fiber optic sensor cables. The resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic amplifier FOACAMPG1N today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse. Features Single NPN output Customized sensing distance Dual digital diplay Adjustable response time Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage Warehouse automation
Datasheet
Description
L-Com’s Fiber Optic Sensor Amplifier FOACAMPG1N is in stock and ready to ship on the same day of order. The fiber optic amplifier sensor is a high speed, single (NPN) output fiber optical amplifier, also referred to as a fiber sensor. The single NPN sensor amplifier is typically mounted to a DIN rail, the unit comes with an adapter for easy mounting to a wall or panel. The standard easy-to-read dual digital display allows for simultaneous viewing of signal and threshold levels, making for convenient setup and performance at a glance. These IOT proximity sensor amplifiers have fast response time and allows for detection of small objects. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPG1N fiber optic sensor amplifier. The fiber optic sensor amplifier is a standard version, single output NPN IOT proximity sensor. The single output NPN optical amplifier is easy to mount and durable. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor amplifier or any IOT proximity sensor. Download our FOACAMPG1N datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor amplifier will be exact to your specification. The fiber sensor amplifier FOACAMPG1N from L-Com is used in conjunction with L-com fiber optic sensor cables. The resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic amplifier FOACAMPG1N today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse. Features Single NPN output Customized sensing distance Dual digital diplay Adjustable response time Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage Warehouse automation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Sensor Amplifier - Standard version, Single output NPN - FOACAMPG1N - L-com, Inc.
North Andover, MA, United States
Fiber Optic Sensor Amplifier - Standard version, Single output NPN
FOACAMPG1N
Fiber Optic Sensor Amplifier - Standard version, Single output NPN FOACAMPG1N
L-Com’s Fiber Optic Sensor Amplifier FOACAMPG1N is in stock and ready to ship on the same day of order. The fiber optic amplifier sensor is a high speed, single (NPN) output fiber optical amplifier, also referred to as a fiber sensor. The single NPN sensor amplifier is typically mounted to a DIN rail, the unit comes with an adapter for easy mounting to a wall or panel. The standard easy-to-read dual digital display allows for simultaneous viewing of signal and threshold levels, making for convenient setup and performance at a glance. These IOT proximity sensor amplifiers have fast response time and allows for detection of small objects. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPG1N fiber optic sensor amplifier. The fiber optic sensor amplifier is a standard version, single output NPN IOT proximity sensor. The single output NPN optical amplifier is easy to mount and durable. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor amplifier or any IOT proximity sensor. Download our FOACAMPG1N datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor amplifier will be exact to your specification. The fiber sensor amplifier FOACAMPG1N from L-Com is used in conjunction with L-com fiber optic sensor cables. The resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic amplifier FOACAMPG1N today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse. Features Single NPN output Customized sensing distance Dual digital diplay Adjustable response time Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage Warehouse automation

L-Com’s Fiber Optic Sensor Amplifier FOACAMPG1N is in stock and ready to ship on the same day of order. The fiber optic amplifier sensor is a high speed, single (NPN) output fiber optical amplifier, also referred to as a fiber sensor. The single NPN sensor amplifier is typically mounted to a DIN rail, the unit comes with an adapter for easy mounting to a wall or panel. The standard easy-to-read dual digital display allows for simultaneous viewing of signal and threshold levels, making for convenient setup and performance at a glance. These IOT proximity sensor amplifiers have fast response time and allows for detection of small objects. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPG1N fiber optic sensor amplifier. The fiber optic sensor amplifier is a standard version, single output NPN IOT proximity sensor. The single output NPN optical amplifier is easy to mount and durable. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor amplifier or any IOT proximity sensor. Download our FOACAMPG1N datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor amplifier will be exact to your specification. The fiber sensor amplifier FOACAMPG1N from L-Com is used in conjunction with L-com fiber optic sensor cables. The resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic amplifier FOACAMPG1N today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse.

Features

  • Single NPN output
  • Customized sensing distance
  • Dual digital diplay
  • Adjustable response time

Application

  • Industrial automation
  • Discrete manufacturing
  • High volume production
  • Automotive manufacturing
  • Stamping and plastic injection molding
  • Packaging
  • Food and Beverage
  • Warehouse automation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Amplifiers
Product Number FOACAMPG1N
Product Name Fiber Optic Sensor Amplifier - Standard version, Single output NPN
Unlock Full Specs
to access all available technical data

Similar Products

1550nm SOA & RSOA Chip on Carrier - COC-177 (SOA Array) - SemiNex Corporation
Specs
Amplifier Type Semiconductor Optical Amplifier
Connector Type Chip on Carrier
Amplifier Package Chip on Carrier
View Details
FIS Erbium-Doped Fiber Amplifier - F1-EDFA-2 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Connector Type FC (optional feature); SC
View Details
PM Ytterbium-Doped Fiber Amplifier - YDFA-1064-SPM-0 - Multiwave Photonics
Specs
Amplifier Type Ytterbium Fiber Amplifier
Amplifier Model Modular
Other Wavelength Band 1055 to 1075 nm (10550 to 10750 Å)
View Details
Fiber EDFA 1550nm Booster Amplifier, 1 FC port, 78 channels, 20dBm, 1RU 19
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Output Power 20 dB
View Details