L-com, Inc. Fiber Optic Economy Coupler, ST, simplex multimode, zinc alloy body, ceramic sleeve, round thru-hole mount FOA-STMM1-MC0O

Description
The L-com FOA-STMM1-MC0O is a fiber optic economy coupler. The FOA-STMM1-MC0O has ST connectors for simplex multimode fiber. It features zinc alloy body with ceramic sleeve and round thru-hole mount . The L-com FOA-STMM1-MC0O is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: ST Fiber: simplex multimode Body: zinc alloy body Sleeve: ceramic sleeve Flange: round thru-hole mount
Description
The L-com FOA-STMM1-MC0O is a fiber optic economy coupler. The FOA-STMM1-MC0O has ST connectors for simplex multimode fiber. It features zinc alloy body with ceramic sleeve and round thru-hole mount . The L-com FOA-STMM1-MC0O is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: ST Fiber: simplex multimode Body: zinc alloy body Sleeve: ceramic sleeve Flange: round thru-hole mount

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, ST, simplex multimode, zinc alloy body, ceramic sleeve, round thru-hole mount - FOA-STMM1-MC0O - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, ST, simplex multimode, zinc alloy body, ceramic sleeve, round thru-hole mount
FOA-STMM1-MC0O
Fiber Optic Economy Coupler, ST, simplex multimode, zinc alloy body, ceramic sleeve, round thru-hole mount FOA-STMM1-MC0O
The L-com FOA-STMM1-MC0O is a fiber optic economy coupler. The FOA-STMM1-MC0O has ST connectors for simplex multimode fiber. It features zinc alloy body with ceramic sleeve and round thru-hole mount . The L-com FOA-STMM1-MC0O is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: ST Fiber: simplex multimode Body: zinc alloy body Sleeve: ceramic sleeve Flange: round thru-hole mount

The L-com FOA-STMM1-MC0O is a fiber optic economy coupler. The FOA-STMM1-MC0O has ST connectors for simplex multimode fiber. It features zinc alloy body with ceramic sleeve and round thru-hole mount . The L-com FOA-STMM1-MC0O is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: ST
  • Fiber: simplex multimode
  • Body: zinc alloy body
  • Sleeve: ceramic sleeve
  • Flange: round thru-hole mount
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-STMM1-MC0O
Product Name Fiber Optic Economy Coupler, ST, simplex multimode, zinc alloy body, ceramic sleeve, round thru-hole mount
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 1 x 4, 1550 nm, FC/APC - F-CPL-S14150-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package C
View Details
Fiber Micro-Lens Array - FCA 250FS - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details