L-com, Inc. Fiber Optic MPO Coupler, Black w/ Mounting Flange FOA-MPOFB

Description
L-com's MPO fiber optic couplers provide a fast and easy way to connect one male MPO fiber cable (with alignment pins) to one female MPO fiber cable (without alignment pins). Constructed of light weight yet durable plastic, these couplers can be mounted in a 0.6" X 0.4" panel cut out. They can be used with MPO connectors that have 4, 6, 8, or 12 port ferrules. The couplers have an adjustable keyway that allows them to change keyway orientation between Key Up to Key Down for straight wiring or Key Up to Key Up for cross wiring applications. Couplers are suitable for both multimode and single mode applications. Order online today! Features Adjustable keyway allows couplers to easily switch between straight wired or cross wired Compatible with US Conec MTP products Dust caps protect against debris and contamination & stainless steel mounting clips allow for easy snap in installation MPO cable assemblies can be found here Used to connect a male MPO (w/ guide pins) cable to a female MPO (w/o guide pins) cable Application LAN Array fiber to single fiber cassettes Array trunk cables Data communication networks Parallel optics and QSFP applications
Description
L-com's MPO fiber optic couplers provide a fast and easy way to connect one male MPO fiber cable (with alignment pins) to one female MPO fiber cable (without alignment pins). Constructed of light weight yet durable plastic, these couplers can be mounted in a 0.6" X 0.4" panel cut out. They can be used with MPO connectors that have 4, 6, 8, or 12 port ferrules. The couplers have an adjustable keyway that allows them to change keyway orientation between Key Up to Key Down for straight wiring or Key Up to Key Up for cross wiring applications. Couplers are suitable for both multimode and single mode applications. Order online today! Features Adjustable keyway allows couplers to easily switch between straight wired or cross wired Compatible with US Conec MTP products Dust caps protect against debris and contamination & stainless steel mounting clips allow for easy snap in installation MPO cable assemblies can be found here Used to connect a male MPO (w/ guide pins) cable to a female MPO (w/o guide pins) cable Application LAN Array fiber to single fiber cassettes Array trunk cables Data communication networks Parallel optics and QSFP applications

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic MPO Coupler, Black w/ Mounting Flange - FOA-MPOFB - L-com, Inc.
North Andover, MA, United States
Fiber Optic MPO Coupler, Black w/ Mounting Flange
FOA-MPOFB
Fiber Optic MPO Coupler, Black w/ Mounting Flange FOA-MPOFB
L-com's MPO fiber optic couplers provide a fast and easy way to connect one male MPO fiber cable (with alignment pins) to one female MPO fiber cable (without alignment pins). Constructed of light weight yet durable plastic, these couplers can be mounted in a 0.6" X 0.4" panel cut out. They can be used with MPO connectors that have 4, 6, 8, or 12 port ferrules. The couplers have an adjustable keyway that allows them to change keyway orientation between Key Up to Key Down for straight wiring or Key Up to Key Up for cross wiring applications. Couplers are suitable for both multimode and single mode applications. Order online today! Features Adjustable keyway allows couplers to easily switch between straight wired or cross wired Compatible with US Conec MTP products Dust caps protect against debris and contamination & stainless steel mounting clips allow for easy snap in installation MPO cable assemblies can be found here Used to connect a male MPO (w/ guide pins) cable to a female MPO (w/o guide pins) cable Application LAN Array fiber to single fiber cassettes Array trunk cables Data communication networks Parallel optics and QSFP applications

L-com's MPO fiber optic couplers provide a fast and easy way to connect one male MPO fiber cable (with alignment pins) to one female MPO fiber cable (without alignment pins). Constructed of light weight yet durable plastic, these couplers can be mounted in a 0.6" X 0.4" panel cut out. They can be used with MPO connectors that have 4, 6, 8, or 12 port ferrules. The couplers have an adjustable keyway that allows them to change keyway orientation between Key Up to Key Down for straight wiring or Key Up to Key Up for cross wiring applications. Couplers are suitable for both multimode and single mode applications. Order online today!

Features

  • Adjustable keyway allows couplers to easily switch between straight wired or cross wired
  • Compatible with US Conec MTP products
  • Dust caps protect against debris and contamination & stainless steel mounting clips allow for easy snap in installation
  • MPO cable assemblies can be found here
  • Used to connect a male MPO (w/ guide pins) cable to a female MPO (w/o guide pins) cable

Application

  • LAN
  • Array fiber to single fiber cassettes
  • Array trunk cables
  • Data communication networks
  • Parallel optics and QSFP applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-MPOFB
Product Name Fiber Optic MPO Coupler, Black w/ Mounting Flange
Coupler Connector MPO
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 1 x 4, 1550 nm, FC/UPC. - F-CPL-S14150-FCUPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package C
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1060 nm; 1550 nm
View Details