L-com, Inc. Fiber Optic MPO Coupler, Black FOA-MPOB

Description
L-com's MPO fiber optic couplers provide a fast and easy way to connect one male MPO fiber cable (with alignment pins) to one female MPO fiber cable (without alignment pins). Constructed of light weight yet durable plastic, these couplers can be mounted in a 0.6" X 0.4" panel cut out. They can be used with MPO connectors that have 4, 6, 8, or 12 port ferrules. The couplers have an adjustable keyway that allows them to change keyway orientation between Key Up to Key Down for straight wiring or Key Up to Key Up for cross wiring applications. Couplers are suitable for both multimode and single mode applications. Order online today! Features MPO cable assemblies can be found here Adjustable keyway allows couplers to easily switch between straight wired or cross wired Compatible with US Conec MTP products Dust caps protect against debris and contamination & stainless steel mounting clips allow for easy snap in installation Used to connect a male MPO (w/ guide pins) cable to a female MPO (w/o guide pins) cable Application LAN Parallel optics and QSFP applications Array fiber to single fiber cassettes Array trunk cables Data communication networks
Description
L-com's MPO fiber optic couplers provide a fast and easy way to connect one male MPO fiber cable (with alignment pins) to one female MPO fiber cable (without alignment pins). Constructed of light weight yet durable plastic, these couplers can be mounted in a 0.6" X 0.4" panel cut out. They can be used with MPO connectors that have 4, 6, 8, or 12 port ferrules. The couplers have an adjustable keyway that allows them to change keyway orientation between Key Up to Key Down for straight wiring or Key Up to Key Up for cross wiring applications. Couplers are suitable for both multimode and single mode applications. Order online today! Features MPO cable assemblies can be found here Adjustable keyway allows couplers to easily switch between straight wired or cross wired Compatible with US Conec MTP products Dust caps protect against debris and contamination & stainless steel mounting clips allow for easy snap in installation Used to connect a male MPO (w/ guide pins) cable to a female MPO (w/o guide pins) cable Application LAN Parallel optics and QSFP applications Array fiber to single fiber cassettes Array trunk cables Data communication networks

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic MPO Coupler, Black - FOA-MPOB - L-com, Inc.
North Andover, MA, United States
Fiber Optic MPO Coupler, Black
FOA-MPOB
Fiber Optic MPO Coupler, Black FOA-MPOB
L-com's MPO fiber optic couplers provide a fast and easy way to connect one male MPO fiber cable (with alignment pins) to one female MPO fiber cable (without alignment pins). Constructed of light weight yet durable plastic, these couplers can be mounted in a 0.6" X 0.4" panel cut out. They can be used with MPO connectors that have 4, 6, 8, or 12 port ferrules. The couplers have an adjustable keyway that allows them to change keyway orientation between Key Up to Key Down for straight wiring or Key Up to Key Up for cross wiring applications. Couplers are suitable for both multimode and single mode applications. Order online today! Features MPO cable assemblies can be found here Adjustable keyway allows couplers to easily switch between straight wired or cross wired Compatible with US Conec MTP products Dust caps protect against debris and contamination & stainless steel mounting clips allow for easy snap in installation Used to connect a male MPO (w/ guide pins) cable to a female MPO (w/o guide pins) cable Application LAN Parallel optics and QSFP applications Array fiber to single fiber cassettes Array trunk cables Data communication networks

L-com's MPO fiber optic couplers provide a fast and easy way to connect one male MPO fiber cable (with alignment pins) to one female MPO fiber cable (without alignment pins). Constructed of light weight yet durable plastic, these couplers can be mounted in a 0.6" X 0.4" panel cut out. They can be used with MPO connectors that have 4, 6, 8, or 12 port ferrules. The couplers have an adjustable keyway that allows them to change keyway orientation between Key Up to Key Down for straight wiring or Key Up to Key Up for cross wiring applications. Couplers are suitable for both multimode and single mode applications. Order online today!

Features

  • MPO cable assemblies can be found here
  • Adjustable keyway allows couplers to easily switch between straight wired or cross wired
  • Compatible with US Conec MTP products
  • Dust caps protect against debris and contamination & stainless steel mounting clips allow for easy snap in installation
  • Used to connect a male MPO (w/ guide pins) cable to a female MPO (w/o guide pins) cable

Application

  • LAN
  • Parallel optics and QSFP applications
  • Array fiber to single fiber cassettes
  • Array trunk cables
  • Data communication networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-MPOB
Product Name Fiber Optic MPO Coupler, Black
Coupler Connector MPO
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Broadband, 1 x 4, 1310/1550 nm, ±40 nm, FC/APC - F-CPL-B14350-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package C
View Details
Fiber Micro-Lens Array - FCA 250FS - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details