L-com, Inc. Fiber Optic Economy Coupler, LC, duplex w/ SC footprint multimode Beige, plastic one-piece body, PEI clip, ceramic sleeve, no flange FOA-LCM12-PCUN-SCF

Description
The L-com FOA-LCM12-PCUN-SCF is a fiber optic economy coupler. The FOA-LCM12-PCUN-SCF has LC connectors for duplex multimode Beige fiber. It features plastic one-piece body with ceramic sleeve and no flange SC footprint. The L-com FOA-LCM12-PCUN-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC Fiber: duplex multimode Beige Body: plastic one-piece body Sleeve: ceramic sleeve Flange: no flange SC footprint
Description
The L-com FOA-LCM12-PCUN-SCF is a fiber optic economy coupler. The FOA-LCM12-PCUN-SCF has LC connectors for duplex multimode Beige fiber. It features plastic one-piece body with ceramic sleeve and no flange SC footprint. The L-com FOA-LCM12-PCUN-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC Fiber: duplex multimode Beige Body: plastic one-piece body Sleeve: ceramic sleeve Flange: no flange SC footprint

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, LC, duplex w/ SC footprint multimode Beige, plastic one-piece body, PEI clip, ceramic sleeve, no flange - FOA-LCM12-PCUN-SCF - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, LC, duplex w/ SC footprint multimode Beige, plastic one-piece body, PEI clip, ceramic sleeve, no flange
FOA-LCM12-PCUN-SCF
Fiber Optic Economy Coupler, LC, duplex w/ SC footprint multimode Beige, plastic one-piece body, PEI clip, ceramic sleeve, no flange FOA-LCM12-PCUN-SCF
The L-com FOA-LCM12-PCUN-SCF is a fiber optic economy coupler. The FOA-LCM12-PCUN-SCF has LC connectors for duplex multimode Beige fiber. It features plastic one-piece body with ceramic sleeve and no flange SC footprint. The L-com FOA-LCM12-PCUN-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC Fiber: duplex multimode Beige Body: plastic one-piece body Sleeve: ceramic sleeve Flange: no flange SC footprint

The L-com FOA-LCM12-PCUN-SCF is a fiber optic economy coupler. The FOA-LCM12-PCUN-SCF has LC connectors for duplex multimode Beige fiber. It features plastic one-piece body with ceramic sleeve and no flange SC footprint. The L-com FOA-LCM12-PCUN-SCF is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: LC
  • Fiber: duplex multimode Beige
  • Body: plastic one-piece body
  • Sleeve: ceramic sleeve
  • Flange: no flange SC footprint
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-LCM12-PCUN-SCF
Product Name Fiber Optic Economy Coupler, LC, duplex w/ SC footprint multimode Beige, plastic one-piece body, PEI clip, ceramic sleeve, no flange
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 1 x 8, 1550 nm - F-CPL-S18150 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package D
View Details
MM Couplers\Splitters -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Cable Type Multimode
Wavelength 1300 nm; 850 and 1310
Coupler Features Rack Mount (optional feature); Bi-directional (optional feature)
View Details