L-com, Inc. Fiber Optic Economy Coupler, LC, duplex w/ SC footprint multimode Beige, plastic body, PEI clip, ceramic sleeve, no flange FOA-LCM12-PC0N-SCF

Description
The L-com FOA-LCM12-PC0N-SCF is a fiber optic economy coupler. The FOA-LCM12-PC0N-SCF has LC connectors for duplex multimode Beige fiber. It features plastic body with ceramic sleeve and no flange SC footprint. The L-com FOA-LCM12-PC0N-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC Fiber: duplex multimode Beige Body: plastic body Sleeve: ceramic sleeve Flange: no flange SC footprint
Description
The L-com FOA-LCM12-PC0N-SCF is a fiber optic economy coupler. The FOA-LCM12-PC0N-SCF has LC connectors for duplex multimode Beige fiber. It features plastic body with ceramic sleeve and no flange SC footprint. The L-com FOA-LCM12-PC0N-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC Fiber: duplex multimode Beige Body: plastic body Sleeve: ceramic sleeve Flange: no flange SC footprint

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, LC, duplex w/ SC footprint multimode Beige, plastic body, PEI clip, ceramic sleeve, no flange - FOA-LCM12-PC0N-SCF - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, LC, duplex w/ SC footprint multimode Beige, plastic body, PEI clip, ceramic sleeve, no flange
FOA-LCM12-PC0N-SCF
Fiber Optic Economy Coupler, LC, duplex w/ SC footprint multimode Beige, plastic body, PEI clip, ceramic sleeve, no flange FOA-LCM12-PC0N-SCF
The L-com FOA-LCM12-PC0N-SCF is a fiber optic economy coupler. The FOA-LCM12-PC0N-SCF has LC connectors for duplex multimode Beige fiber. It features plastic body with ceramic sleeve and no flange SC footprint. The L-com FOA-LCM12-PC0N-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC Fiber: duplex multimode Beige Body: plastic body Sleeve: ceramic sleeve Flange: no flange SC footprint

The L-com FOA-LCM12-PC0N-SCF is a fiber optic economy coupler. The FOA-LCM12-PC0N-SCF has LC connectors for duplex multimode Beige fiber. It features plastic body with ceramic sleeve and no flange SC footprint. The L-com FOA-LCM12-PC0N-SCF is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: LC
  • Fiber: duplex multimode Beige
  • Body: plastic body
  • Sleeve: ceramic sleeve
  • Flange: no flange SC footprint
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-LCM12-PC0N-SCF
Product Name Fiber Optic Economy Coupler, LC, duplex w/ SC footprint multimode Beige, plastic body, PEI clip, ceramic sleeve, no flange
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexer, 1x2, 1310/1550nm, ±20nm, FC/APC. - F-WDM-S11315-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package A
View Details
Multimode Power Combiner - TFB11A0 - OFS
Specs
Cable Type Multimode
Coupler Type Wideband
Coupler Features Pigtail
View Details
Fiber Micro-Lens Array - FCA 1000Si - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details