L-com, Inc. Fiber Optic Economy Coupler, LC/APC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, no flange FOA-LASM2-PC0N-SCF

Description
The L-com FOA-LASM2-PC0N-SCF is a fiber optic economy coupler. The FOA-LASM2-PC0N-SCF has LC/APC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and no flange SC footprint. The L-com FOA-LASM2-PC0N-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC/APC Fiber: duplex single mode Body: plastic body Sleeve: ceramic sleeve Flange: no flange SC footprint
Description
The L-com FOA-LASM2-PC0N-SCF is a fiber optic economy coupler. The FOA-LASM2-PC0N-SCF has LC/APC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and no flange SC footprint. The L-com FOA-LASM2-PC0N-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC/APC Fiber: duplex single mode Body: plastic body Sleeve: ceramic sleeve Flange: no flange SC footprint

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, LC/APC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, no flange - FOA-LASM2-PC0N-SCF - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, LC/APC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, no flange
FOA-LASM2-PC0N-SCF
Fiber Optic Economy Coupler, LC/APC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, no flange FOA-LASM2-PC0N-SCF
The L-com FOA-LASM2-PC0N-SCF is a fiber optic economy coupler. The FOA-LASM2-PC0N-SCF has LC/APC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and no flange SC footprint. The L-com FOA-LASM2-PC0N-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC/APC Fiber: duplex single mode Body: plastic body Sleeve: ceramic sleeve Flange: no flange SC footprint

The L-com FOA-LASM2-PC0N-SCF is a fiber optic economy coupler. The FOA-LASM2-PC0N-SCF has LC/APC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and no flange SC footprint. The L-com FOA-LASM2-PC0N-SCF is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: LC/APC
  • Fiber: duplex single mode
  • Body: plastic body
  • Sleeve: ceramic sleeve
  • Flange: no flange SC footprint
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-LASM2-PC0N-SCF
Product Name Fiber Optic Economy Coupler, LC/APC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, no flange
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Coupler, Multimode, 1 x 4, 1310 nm, FC/PC - F-CPL-M14130-FCPC - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package C
View Details
Singlemode Optical Splitter - 2300-14-P - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Cable Type Single Mode
Coupler Type Single Window; Dual Window
Wavelength 1300 nm; 1550 nm
View Details
FIS Bi-Directional Singlemode Coupler - SDW13530122UC - Fiber Instrument Sales, Inc./FIS
Specs
Cable Type Single Mode
Coupler Type Dual Window
Wavelength 1550 nm; 1310
View Details