L-com, Inc. MPO Simplex Coupler, Translucent Internal Shutter, Key Up-Key Down, Black/Aqua FOA-825-AQU

Description
The L-com FOA-825-AQU simplex MPO coupler is built with a internal dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-825-AQU is designed for front of rack use, and with a SC footprint it can be used to replace LC and SC couplers to add more fibers to your rack. The L-com FOA-825 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-825-AQU is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard MPO connectors Internal shutter protects against dust and contaminants; Protects users eyes from lasers SC Footprint with reduced flange mount ears Housings are color coordinated for Single Mode and Multimode Designed for front of rack usage Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security
Description
The L-com FOA-825-AQU simplex MPO coupler is built with a internal dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-825-AQU is designed for front of rack use, and with a SC footprint it can be used to replace LC and SC couplers to add more fibers to your rack. The L-com FOA-825 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-825-AQU is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard MPO connectors Internal shutter protects against dust and contaminants; Protects users eyes from lasers SC Footprint with reduced flange mount ears Housings are color coordinated for Single Mode and Multimode Designed for front of rack usage Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security

Suppliers

Company
Product
Description
Supplier Links
MPO Simplex Coupler, Translucent Internal Shutter, Key Up-Key Down, Black/Aqua - FOA-825-AQU - L-com, Inc.
North Andover, MA, United States
MPO Simplex Coupler, Translucent Internal Shutter, Key Up-Key Down, Black/Aqua
FOA-825-AQU
MPO Simplex Coupler, Translucent Internal Shutter, Key Up-Key Down, Black/Aqua FOA-825-AQU
The L-com FOA-825-AQU simplex MPO coupler is built with a internal dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-825-AQU is designed for front of rack use, and with a SC footprint it can be used to replace LC and SC couplers to add more fibers to your rack. The L-com FOA-825 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-825-AQU is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard MPO connectors Internal shutter protects against dust and contaminants; Protects users eyes from lasers SC Footprint with reduced flange mount ears Housings are color coordinated for Single Mode and Multimode Designed for front of rack usage Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security

The L-com FOA-825-AQU simplex MPO coupler is built with a internal dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-825-AQU is designed for front of rack use, and with a SC footprint it can be used to replace LC and SC couplers to add more fibers to your rack. The L-com FOA-825 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-825-AQU is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today!

Features

  • Compatible with standard MPO connectors
  • Internal shutter protects against dust and contaminants; Protects users eyes from lasers
  • SC Footprint with reduced flange mount ears
  • Housings are color coordinated for Single Mode and Multimode
  • Designed for front of rack usage

Application

  • High EMI/RFI Environments
  • Racks and Panels
  • Server Rooms
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-825-AQU
Product Name MPO Simplex Coupler, Translucent Internal Shutter, Key Up-Key Down, Black/Aqua
Coupler Connector MPO
Unlock Full Specs
to access all available technical data

Similar Products