The L-com FOA-811-BLU LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-811-BLU comes in a high density housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-811 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-811-BLU is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today!
Features
Compatible with standard LC connectors
White internal shutter protects against dust and contaminants
Available in duplex and quad
Housings in Aqua, Beige, Green, Heather Violet or Blue
Zirconia alignment sleeve with Multimode and Single Mode applications
Durable metal side spring ensures tight fit
Application
High EMI/RFI Environments
Racks and Panels
Server Rooms
LAN
Security
The L-com FOA-811-BLU LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-811-BLU comes in a high density housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-811 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-811-BLU is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today!
Features
- Compatible with standard LC connectors
- White internal shutter protects against dust and contaminants
- Available in duplex and quad
- Housings in Aqua, Beige, Green, Heather Violet or Blue
- Zirconia alignment sleeve with Multimode and Single Mode applications
- Durable metal side spring ensures tight fit
Application
- High EMI/RFI Environments
- Racks and Panels
- Server Rooms
- LAN
- Security