L-com, Inc. Fiber Coupler, LC/LC Duplex, External Shutter, Side Spring, Compact Housing, No Flange, Beige FOA-810-BGE

Description
The L-com FOA-810-BGE LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-810-BGE comes in a compact housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-810 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-810-BGE is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard Duplex LC connectors External shutter protects against dust and contaminants; Protects users eyes from lasers Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security
Description
The L-com FOA-810-BGE LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-810-BGE comes in a compact housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-810 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-810-BGE is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard Duplex LC connectors External shutter protects against dust and contaminants; Protects users eyes from lasers Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, LC/LC Duplex, External Shutter, Side Spring, Compact Housing, No Flange, Beige - FOA-810-BGE - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, LC/LC Duplex, External Shutter, Side Spring, Compact Housing, No Flange, Beige
FOA-810-BGE
Fiber Coupler, LC/LC Duplex, External Shutter, Side Spring, Compact Housing, No Flange, Beige FOA-810-BGE
The L-com FOA-810-BGE LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-810-BGE comes in a compact housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-810 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-810-BGE is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard Duplex LC connectors External shutter protects against dust and contaminants; Protects users eyes from lasers Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security

The L-com FOA-810-BGE LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-810-BGE comes in a compact housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-810 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-810-BGE is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today!

Features

  • Compatible with standard Duplex LC connectors
  • External shutter protects against dust and contaminants; Protects users eyes from lasers
  • Housings in Aqua, Beige, Green, Heather Violet or Blue
  • Zirconia alignment sleeve with Multimode and Single Mode applications
  • Durable metal side spring ensures tight fit

Application

  • High EMI/RFI Environments
  • Racks and Panels
  • Server Rooms
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-810-BGE
Product Name Fiber Coupler, LC/LC Duplex, External Shutter, Side Spring, Compact Housing, No Flange, Beige
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products