L-com, Inc. LC Internal Shutter Coupler, Quad, No Flange, Blue FOA-807-BLU

Description
L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors Visible light can be still be seen through the adapter if trying to trace signal via a light source ZR alignment sleeve withs with Multimode and Single mode applications Compatible with standard LC connectors Application LAN Security High EMI/RFI environments Racks and Panels Server room
Description
L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors Visible light can be still be seen through the adapter if trying to trace signal via a light source ZR alignment sleeve withs with Multimode and Single mode applications Compatible with standard LC connectors Application LAN Security High EMI/RFI environments Racks and Panels Server room

Suppliers

Company
Product
Description
Supplier Links
LC Internal Shutter Coupler, Quad, No Flange, Blue - FOA-807-BLU - L-com, Inc.
North Andover, MA, United States
LC Internal Shutter Coupler, Quad, No Flange, Blue
FOA-807-BLU
LC Internal Shutter Coupler, Quad, No Flange, Blue FOA-807-BLU
L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors Visible light can be still be seen through the adapter if trying to trace signal via a light source ZR alignment sleeve withs with Multimode and Single mode applications Compatible with standard LC connectors Application LAN Security High EMI/RFI environments Racks and Panels Server room

L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today!

Features

  • Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue
  • Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors
  • Visible light can be still be seen through the adapter if trying to trace signal via a light source
  • ZR alignment sleeve withs with Multimode and Single mode applications
  • Compatible with standard LC connectors

Application

  • LAN
  • Security
  • High EMI/RFI environments
  • Racks and Panels
  • Server room
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-807-BLU
Product Name LC Internal Shutter Coupler, Quad, No Flange, Blue
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products