L-com, Inc. Fiber Coupler, FC / FC, Ceramic Alignment Sleeve FOA-033A

Description
L-com's simplex metal FC couplers are designed for mounting in D shaped holes used for simplex ST couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Stainless steel mounting clips allow for easy snap in installation Used to connect either PC or UPC polished SC Fiber cables Ceramic alignment sleeve supports Single mode applications Plastic body provides a light weight yet durable solution Application LAN Security FTTX High EMI/RFI environments
Description
L-com's simplex metal FC couplers are designed for mounting in D shaped holes used for simplex ST couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Stainless steel mounting clips allow for easy snap in installation Used to connect either PC or UPC polished SC Fiber cables Ceramic alignment sleeve supports Single mode applications Plastic body provides a light weight yet durable solution Application LAN Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, FC / FC, Ceramic Alignment Sleeve - FOA-033A - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, FC / FC, Ceramic Alignment Sleeve
FOA-033A
Fiber Coupler, FC / FC, Ceramic Alignment Sleeve FOA-033A
L-com's simplex metal FC couplers are designed for mounting in D shaped holes used for simplex ST couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Stainless steel mounting clips allow for easy snap in installation Used to connect either PC or UPC polished SC Fiber cables Ceramic alignment sleeve supports Single mode applications Plastic body provides a light weight yet durable solution Application LAN Security FTTX High EMI/RFI environments

L-com's simplex metal FC couplers are designed for mounting in D shaped holes used for simplex ST couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Order online today!
  • Stainless steel mounting clips allow for easy snap in installation
  • Used to connect either PC or UPC polished SC Fiber cables
  • Ceramic alignment sleeve supports Single mode applications
  • Plastic body provides a light weight yet durable solution

Application

  • LAN
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-033A
Product Name Fiber Coupler, FC / FC, Ceramic Alignment Sleeve
Coupler Connector FC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Broadband, 1 x 8, 1310/1550 nm, ±40 nm - F-CPL-B18350 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package D
View Details
MM Couplers\Splitters -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Cable Type Multimode
Wavelength 1300 nm; 850 and 1310
Coupler Features Rack Mount (optional feature); Bi-directional (optional feature)
View Details