L-com, Inc. Fiber Coupler, FC / FC (Rectangular Mounting), Bronze Alignment Sleeve FOA-013

Description
L-com's simplex metal FC couplers are designed for mounting in rectangular holes. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Quality metal construction ensures long life and durability Used to connect either PC or UPC polished FC Fiber cables Application FTTX LAN Security High EMI/RFI environments
Description
L-com's simplex metal FC couplers are designed for mounting in rectangular holes. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Quality metal construction ensures long life and durability Used to connect either PC or UPC polished FC Fiber cables Application FTTX LAN Security High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, FC / FC (Rectangular Mounting), Bronze Alignment Sleeve - FOA-013 - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, FC / FC (Rectangular Mounting), Bronze Alignment Sleeve
FOA-013
Fiber Coupler, FC / FC (Rectangular Mounting), Bronze Alignment Sleeve FOA-013
L-com's simplex metal FC couplers are designed for mounting in rectangular holes. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Quality metal construction ensures long life and durability Used to connect either PC or UPC polished FC Fiber cables Application FTTX LAN Security High EMI/RFI environments

L-com's simplex metal FC couplers are designed for mounting in rectangular holes. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Order online today!
  • Bronze alignment sleeve supports Multimode applications
  • Dust caps protect against debris and contamination
  • Quality metal construction ensures long life and durability
  • Used to connect either PC or UPC polished FC Fiber cables

Application

  • FTTX
  • LAN
  • Security
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-013
Product Name Fiber Coupler, FC / FC (Rectangular Mounting), Bronze Alignment Sleeve
Coupler Connector FC
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexer, 1x2, 1310/1550nm, ±20nm, FC/APC. - F-WDM-S11315-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package A
View Details
Fiber Micro-Lens Array - FCA 250FS - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details