L-com, Inc. Fiber Coupler, ST / ST, Bronze Alignment Sleeve, Flange FOA-011

Description
L-com's simplex metal ST couplers are designed for mounting in rectangular holes used for simplex SC couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Metal body ensures durability and long life Order online today! Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Used to connect ST fiber optic cables with PC or UPC polishes Application LAN Security FTTX High EMI/RFI environments
Description
L-com's simplex metal ST couplers are designed for mounting in rectangular holes used for simplex SC couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Metal body ensures durability and long life Order online today! Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Used to connect ST fiber optic cables with PC or UPC polishes Application LAN Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, ST / ST, Bronze Alignment Sleeve, Flange - FOA-011 - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, ST / ST, Bronze Alignment Sleeve, Flange
FOA-011
Fiber Coupler, ST / ST, Bronze Alignment Sleeve, Flange FOA-011
L-com's simplex metal ST couplers are designed for mounting in rectangular holes used for simplex SC couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Metal body ensures durability and long life Order online today! Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Used to connect ST fiber optic cables with PC or UPC polishes Application LAN Security FTTX High EMI/RFI environments

L-com's simplex metal ST couplers are designed for mounting in rectangular holes used for simplex SC couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Metal body ensures durability and long life
  • Order online today!
  • Bronze alignment sleeve supports Multimode applications
  • Dust caps protect against debris and contamination
  • Used to connect ST fiber optic cables with PC or UPC polishes

Application

  • LAN
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-011
Product Name Fiber Coupler, ST / ST, Bronze Alignment Sleeve, Flange
Coupler Connector ST
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Coupler, Multimode, 1 x 8, 850 nm - F-CPL-M18850 - Newport MKS
Specs
Cable Type Multimode
Wavelength 850 nm
Coupler Package D
View Details
Fiber Micro-Lens Array - FCA 1000Si - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details