L-com, Inc. Duplex Fiber Coupler, SC / SC (Metal Body), Bronze Alignment Sleeve FOA-005M

Description
The L-com Simplex Metal SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Quality metal construction ensures long life and durability Order online today! Used to connect either PC or UPC polished SC Fiber cables Application FTTX High EMI/RFI environments LAN Security
Description
The L-com Simplex Metal SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Quality metal construction ensures long life and durability Order online today! Used to connect either PC or UPC polished SC Fiber cables Application FTTX High EMI/RFI environments LAN Security

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Coupler, SC / SC (Metal Body), Bronze Alignment Sleeve - FOA-005M - L-com, Inc.
North Andover, MA, United States
Duplex Fiber Coupler, SC / SC (Metal Body), Bronze Alignment Sleeve
FOA-005M
Duplex Fiber Coupler, SC / SC (Metal Body), Bronze Alignment Sleeve FOA-005M
The L-com Simplex Metal SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Quality metal construction ensures long life and durability Order online today! Used to connect either PC or UPC polished SC Fiber cables Application FTTX High EMI/RFI environments LAN Security

The L-com Simplex Metal SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Bronze alignment sleeve supports Multimode applications
  • Dust caps protect against debris and contamination
  • Quality metal construction ensures long life and durability
  • Order online today!
  • Used to connect either PC or UPC polished SC Fiber cables

Application

  • FTTX
  • High EMI/RFI environments
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-005M
Product Name Duplex Fiber Coupler, SC / SC (Metal Body), Bronze Alignment Sleeve
Coupler Connector SC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Broadband, 1 x 2, 50/50, 1310/1550nm, FC/UPC - F-CPL-B12355-FCUPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package B
View Details
1x2 / 2x2 Dual Band FBT Coupler Singlemode -  - HUBER+SUHNER AG
Specs
Cable Type Single Mode
View Details
Duplex Multimode Fiber Coupler (SC/ST) - N456-000 - Tripp Lite by Eaton
Specs
Cable Type Multimode
Coupler Connector SC DUPLEX (FEMALE)
View Details