L-com, Inc. Duplex Fiber Coupler, SC / SC (Plastic Body), Ceramic Alignment Sleeve FOA-005A

Description
The L-com Duplex Plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Order online today! Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Application High EMI/RFI environments FTTX LAN Security
Description
The L-com Duplex Plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Order online today! Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Application High EMI/RFI environments FTTX LAN Security

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Coupler, SC / SC (Plastic Body), Ceramic Alignment Sleeve - FOA-005A - L-com, Inc.
North Andover, MA, United States
Duplex Fiber Coupler, SC / SC (Plastic Body), Ceramic Alignment Sleeve
FOA-005A
Duplex Fiber Coupler, SC / SC (Plastic Body), Ceramic Alignment Sleeve FOA-005A
The L-com Duplex Plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Order online today! Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Application High EMI/RFI environments FTTX LAN Security

The L-com Duplex Plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Ceramic alignment sleeve supports Single mode applications
  • Dust caps protect against debris and contamination
  • Order online today!
  • Plastic body provides a light weight yet durable solution
  • Used to connect either PC or UPC polished SC Fiber cables

Application

  • High EMI/RFI environments
  • FTTX
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-005A
Product Name Duplex Fiber Coupler, SC / SC (Plastic Body), Ceramic Alignment Sleeve
Coupler Connector SC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Coupler, Wavelength Flattened, 1 x 16, 1550 nm, FC/UPC. - F-CPL-F16150-FCUPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package E
View Details
Fiber Micro-Lens Array - FCA 1000Si - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details