L-com, Inc. Fiber Coupler, SC / SC (Plastic Body), Ceramic Alignment Sleeve FOA-002A

Description
These L-com simplex plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Order online today! Stainless steel mounting clips allow for easy snap in installation Application FTTX High EMI/RFI environments LAN Security
Description
These L-com simplex plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Order online today! Stainless steel mounting clips allow for easy snap in installation Application FTTX High EMI/RFI environments LAN Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, SC / SC (Plastic Body), Ceramic Alignment Sleeve - FOA-002A - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, SC / SC (Plastic Body), Ceramic Alignment Sleeve
FOA-002A
Fiber Coupler, SC / SC (Plastic Body), Ceramic Alignment Sleeve FOA-002A
These L-com simplex plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Order online today! Stainless steel mounting clips allow for easy snap in installation Application FTTX High EMI/RFI environments LAN Security

These L-com simplex plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Ceramic alignment sleeve supports Single mode applications
  • Plastic body provides a light weight yet durable solution
  • Used to connect either PC or UPC polished SC Fiber cables
  • Order online today!
  • Stainless steel mounting clips allow for easy snap in installation

Application

  • FTTX
  • High EMI/RFI environments
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-002A
Product Name Fiber Coupler, SC / SC (Plastic Body), Ceramic Alignment Sleeve
Coupler Connector SC
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Insensitive Circulator, 1550 nm, SMF-28 Fiber, FC/APC. - F-CIR-15-P-FA - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Features Pigtail
View Details
Fused Optical Couplers - Standard and Mini C-Band Single-Mode Fused Coupler - Corning Optical Communications
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1528-1563 nm
Coupler Features Pigtail
View Details