L-com, Inc. 5.25" Panel, W/ Washable Filter FILTER

Description
Made from 18-gauge perforated steel, Middle Atlantic's washable filter is 1" thick and mounts directly over fans, or it can be used as a filtered vent panel. Product features a black powder coat finish and occupies 3 spaces (5 1/4"). Features 3U height Filter can be washed Used to filter air going into a 19" rack 18-gauge perforated steel ensures long life Application MDF/IDF installations Network Infrastructure Data Centers LAN aggregation
Description
Made from 18-gauge perforated steel, Middle Atlantic's washable filter is 1" thick and mounts directly over fans, or it can be used as a filtered vent panel. Product features a black powder coat finish and occupies 3 spaces (5 1/4"). Features 3U height Filter can be washed Used to filter air going into a 19" rack 18-gauge perforated steel ensures long life Application MDF/IDF installations Network Infrastructure Data Centers LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
5.25
North Andover, MA, United States
5.25" Panel, W/ Washable Filter
FILTER
5.25" Panel, W/ Washable Filter FILTER
Made from 18-gauge perforated steel, Middle Atlantic's washable filter is 1" thick and mounts directly over fans, or it can be used as a filtered vent panel. Product features a black powder coat finish and occupies 3 spaces (5 1/4"). Features 3U height Filter can be washed Used to filter air going into a 19" rack 18-gauge perforated steel ensures long life Application MDF/IDF installations Network Infrastructure Data Centers LAN aggregation

Made from 18-gauge perforated steel, Middle Atlantic's washable filter is 1" thick and mounts directly over fans, or it can be used as a filtered vent panel. Product features a black powder coat finish and occupies 3 spaces (5 1/4").

Features

  • 3U height
  • Filter can be washed
  • Used to filter air going into a 19" rack
  • 18-gauge perforated steel ensures long life

Application

  • MDF/IDF installations
  • Network Infrastructure
  • Data Centers
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number FILTER
Product Name 5.25" Panel, W/ Washable Filter
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 50
Height in U 1
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details